Rubycon Corporation Aluminum Electrolytic Capacitors 80ZLH820MEFC18X25

Description
820µF 80V Aluminum Electrolytic Capacitors Radial, Can 10000 Hrs @ 105°C
Request a Quote Datasheet
Description
820µF 80V Aluminum Electrolytic Capacitors Radial, Can 10000 Hrs @ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 1189-3060-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
1189-3060-ND
Aluminum Electrolytic Capacitors 1189-3060-ND
820µF 80V Aluminum Electrolytic Capacitors Radial, Can 10000 Hrs @ 105°C

820µF 80V Aluminum Electrolytic Capacitors Radial, Can 10000 Hrs @ 105°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 80ZLH820MEFC18X25 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
80ZLH820MEFC18X25
Capacitors - Aluminum Electrolytic Capacitors 80ZLH820MEFC18X25
CAP ALUM 820UF 20% 80V RADIAL

CAP ALUM 820UF 20% 80V RADIAL

Supplier's Site

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors
Product Number 1189-3060-ND 80ZLH820MEFC18X25
Product Name Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 101C183U7R5AA2A-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Electrolytic Capacitors Aluminum Electrolytic
Mounting Style Chassis Mount
View Details
3 suppliers
MIS Chip Capacitors - SC03301518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.30E-5 microF
View Details
4 suppliers
Ceramic Capacitors - 1608-05052500P500HQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1701259 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details