Rubycon Corporation 220uF 80V 1170mA Capacitor 80ZLH220MEFCT810X23

Description
220uF 80V Radial Aluminum Electrolytic Capacitor, 10x23mm, 1170mA Product overview: 80ZLH220MEFCT810X23 from Rubycon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 220uF, 80V, 1170mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 220uF, 80V, 1170mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-80ZLH220MEFCT810X 23 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
220uF 80V Radial Aluminum Electrolytic Capacitor, 10x23mm, 1170mA Product overview: 80ZLH220MEFCT810X23 from Rubycon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 220uF, 80V, 1170mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 220uF, 80V, 1170mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-80ZLH220MEFCT810X 23 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
220uF 80V 1170mA Capacitor
58-80ZLH220MEFCT810X23
220uF 80V 1170mA Capacitor 58-80ZLH220MEFCT810X23
220uF 80V Radial Aluminum Electrolytic Capacitor, 10x23mm, 1170mA Product overview: 80ZLH220MEFCT810X23 from Rubycon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 220uF, 80V, 1170mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 220uF, 80V, 1170mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-80ZLH220MEFCT810X 23 can be used for catalog matching and distributor lookup.

220uF 80V Radial Aluminum Electrolytic Capacitor, 10x23mm, 1170mA Product overview: 80ZLH220MEFCT810X23 from Rubycon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 220uF, 80V, 1170mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 220uF, 80V, 1170mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-80ZLH220MEFCT810X23 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Aluminum Electrolytic Capacitors - 1189-3789-1-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
1189-3789-1-ND
Aluminum Electrolytic Capacitors 1189-3789-1-ND
220µF 80V Aluminum Electrolytic Capacitors Radial, Can 10000 Hrs @ 105°C

220µF 80V Aluminum Electrolytic Capacitors Radial, Can 10000 Hrs @ 105°C

Buy Now Datasheet
Aluminum Electrolytic Capacitors - 1189-3789-3-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
1189-3789-3-ND
Aluminum Electrolytic Capacitors 1189-3789-3-ND
220µF 80V Aluminum Electrolytic Capacitors Radial, Can 10000 Hrs @ 105°C

220µF 80V Aluminum Electrolytic Capacitors Radial, Can 10000 Hrs @ 105°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 80ZLH220MEFCT810X23 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
80ZLH220MEFCT810X23
Capacitors - Aluminum Electrolytic Capacitors 80ZLH220MEFCT810X23
CAP ALUM 220UF 20% 80V RADIAL

CAP ALUM 220UF 20% 80V RADIAL

Supplier's Site
Aluminum Electrolytic Capacitors - 80ZLH220MEFCT810X23 - ODG (Origin Data Global)
Shenzhen, China
Aluminum Electrolytic Capacitors
80ZLH220MEFCT810X23
Aluminum Electrolytic Capacitors 80ZLH220MEFCT810X23
CAP ALUM 220UF 20% 80V RADIAL

CAP ALUM 220UF 20% 80V RADIAL

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Acme Chip Technology Co., Limited ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 58-80ZLH220MEFCT810X23 1189-3789-1-ND 80ZLH220MEFCT810X23 80ZLH220MEFCT810X23
Product Name 220uF 80V 1170mA Capacitor Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Through Hole
RoHS Compliant Yes
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 220 microF 220 microF 220 microF 220 microF
Unlock Full Specs
to access all available technical data

Similar Products

Capacitors for suppressing power supply electromagnetic interference - W63(MKPR series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC03301518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.30E-5 microF
View Details
4 suppliers
Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4370 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - 1761-1092-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Electrostatic Capacitors Ceramic Composition
View Details
2 suppliers