Rubycon Corporation Aluminum Electrolytic Capacitors 80ZLH220MEFC10X23

Description
220µF 80V Aluminum Electrolytic Capacitors Radial, Can 10000 Hrs @ 105°C
Request a Quote Datasheet
Description
220µF 80V Aluminum Electrolytic Capacitors Radial, Can 10000 Hrs @ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 1189-3048-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
1189-3048-ND
Aluminum Electrolytic Capacitors 1189-3048-ND
220µF 80V Aluminum Electrolytic Capacitors Radial, Can 10000 Hrs @ 105°C

220µF 80V Aluminum Electrolytic Capacitors Radial, Can 10000 Hrs @ 105°C

Buy Now Datasheet
Singapore, Singapore
220uF 80V 1170mA Capacitor
58-80ZLH220MEFC10X23
220uF 80V 1170mA Capacitor 58-80ZLH220MEFC10X23
Cap Aluminum Lytic 220uF 80V 20% (10 X 23mm) Radial 5mm 1170mA 10000h 105°C Bulk Product overview: 80ZLH220MEFC10X23 from Rubycon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 220uF, 80V, 1170mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 220uF, 80V, 1170mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-80ZLH220MEFC10X23 can be used for catalog matching and distributor lookup.

Cap Aluminum Lytic 220uF 80V 20% (10 X 23mm) Radial 5mm 1170mA 10000h 105°C Bulk Product overview: 80ZLH220MEFC10X23 from Rubycon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 220uF, 80V, 1170mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 220uF, 80V, 1170mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-80ZLH220MEFC10X23 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 1357837-80ZLH220MEFC10X23 - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Aluminum Electrolytic Capacitors
1357837-80ZLH220MEFC10X23
Capacitors - Aluminum Electrolytic Capacitors 1357837-80ZLH220MEFC10X23
Win Source Part Number: 1357837-80ZLH220MEFC 10X23 Category: Capacitors - Aluminum Electrolytic Capacitors Temperature Range - Operating: -40°C ~ 105°C Fake Threat In the Open Market: 35 pct. MSL Level: 1 (Unlimited) Mfr: Rubycon Series: ZLH Package: Bulk Product Status: Active Package / Case: Radial, Can Mounting Type: Through Hole HTSUS: 8532.22.0020 Capacitance: 220 µF Tolerance: ±20% Voltage - Rated: 80 V Lifetime @ Temp.: 10000 Hrs @ 105°C Applications: General Purpose Ripple Current @ Low Frequency: 585 mA @ 120 Hz Lead Spacing: 0.197" (5.00mm) Size / Dimension: 0.394" Dia (10.00mm) Height - Seated (Max): 0.984" (25.00mm) REACH Status: REACH Unaffected ECCN: EAR99 Polarization: Polar Impedance: 110 mOhms

Win Source Part Number: 1357837-80ZLH220MEFC10X23
Category: Capacitors - Aluminum Electrolytic Capacitors
Temperature Range - Operating: -40°C ~ 105°C
Fake Threat In the Open Market: 35 pct.
MSL Level: 1 (Unlimited)
Mfr: Rubycon
Series: ZLH
Package: Bulk
Product Status: Active
Package / Case: Radial, Can
Mounting Type: Through Hole
HTSUS: 8532.22.0020
Capacitance: 220 µF
Tolerance: ±20%
Voltage - Rated: 80 V
Lifetime @ Temp.: 10000 Hrs @ 105°C
Applications: General Purpose
Ripple Current @ Low Frequency: 585 mA @ 120 Hz
Lead Spacing: 0.197" (5.00mm)
Size / Dimension: 0.394" Dia (10.00mm)
Height - Seated (Max): 0.984" (25.00mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Polarization: Polar
Impedance: 110 mOhms

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 80ZLH220MEFC10X23 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
80ZLH220MEFC10X23
Capacitors - Aluminum Electrolytic Capacitors 80ZLH220MEFC10X23
CAP ALUM 220UF 20% 80V RADIAL

CAP ALUM 220UF 20% 80V RADIAL

Supplier's Site
Futian, Shenzhen, China
Capacitors >> Aluminum Electrolytic Capacitors - Leaded
80ZLH220MEFC10X23
Capacitors >> Aluminum Electrolytic Capacitors - Leaded 80ZLH220MEFC10X23
220uF 80V 110mΩ@100kHz ±20% 1.17A@100kHz Plugin,D10xL23mm Aluminum Electrolytic Capacitors - Leaded ROHS

220uF 80V 110mΩ@100kHz ±20% 1.17A@100kHz Plugin,D10xL23mm Aluminum Electrolytic Capacitors - Leaded ROHS

Supplier's Site Datasheet
Aluminum Electrolytic Capacitors - 80ZLH220MEFC10X23 - ODG (Origin Data Global)
Shenzhen, China
Aluminum Electrolytic Capacitors
80ZLH220MEFC10X23
Aluminum Electrolytic Capacitors 80ZLH220MEFC10X23
CAP ALUM 220UF 20% 80V RADIAL

CAP ALUM 220UF 20% 80V RADIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited LCSC Electronics Technology (HK) Limited ODG (Origin Data Global)
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 1189-3048-ND 58-80ZLH220MEFC10X23 1357837-80ZLH220MEFC10X23 80ZLH220MEFC10X23 80ZLH220MEFC10X23 80ZLH220MEFC10X23
Product Name Aluminum Electrolytic Capacitors 220uF 80V 1170mA Capacitor Capacitors - Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors Capacitors >> Aluminum Electrolytic Capacitors - Leaded Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Through Hole
Applications General Purpose General Purpose; General Purpose General Purpose
Features Polarized Polarized Polarized
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Standard, 6A, 250Vac; Current Rating Schurter - 70K8309 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
Capacitance Range 0.0680 microF
WVAC 250 volts
View Details
MIS Chip Capacitors - SC00080912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.00E-7 microF
View Details
6 suppliers
Film Capacitors - 1725639 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology Film Capacitors
Applications Automotive
RoHS Compliant Yes
View Details