Rubycon Corporation 1200uF 80V 2860mA Capacitor 80ZLH1200MEFC18X35.5

Description
Cap Aluminum Lytic 1200uF 80V 20% (18 X 35.5mm) Radial 7.5mm 2860mA 10000h 105°C Bulk Product overview: 80ZLH1200MEFC18X35.5 from Rubycon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1200uF, 80V, 2860mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1200uF, 80V, 2860mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-80ZLH1200MEFC18X3 5.5 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Cap Aluminum Lytic 1200uF 80V 20% (18 X 35.5mm) Radial 7.5mm 2860mA 10000h 105°C Bulk Product overview: 80ZLH1200MEFC18X35.5 from Rubycon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1200uF, 80V, 2860mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1200uF, 80V, 2860mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-80ZLH1200MEFC18X3 5.5 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
1200uF 80V 2860mA Capacitor
58-80ZLH1200MEFC18X35.5
1200uF 80V 2860mA Capacitor 58-80ZLH1200MEFC18X35.5
Cap Aluminum Lytic 1200uF 80V 20% (18 X 35.5mm) Radial 7.5mm 2860mA 10000h 105°C Bulk Product overview: 80ZLH1200MEFC18X35.5 from Rubycon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1200uF, 80V, 2860mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1200uF, 80V, 2860mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-80ZLH1200MEFC18X3 5.5 can be used for catalog matching and distributor lookup.

Cap Aluminum Lytic 1200uF 80V 20% (18 X 35.5mm) Radial 7.5mm 2860mA 10000h 105°C Bulk Product overview: 80ZLH1200MEFC18X35.5 from Rubycon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1200uF, 80V, 2860mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1200uF, 80V, 2860mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-80ZLH1200MEFC18X35.5 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Aluminum Electrolytic Capacitors - 1189-3042-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
1189-3042-ND
Aluminum Electrolytic Capacitors 1189-3042-ND
1200µF 80V Aluminum Electrolytic Capacitors Radial, Can 10000 Hrs @ 105°C

1200µF 80V Aluminum Electrolytic Capacitors Radial, Can 10000 Hrs @ 105°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 80ZLH1200MEFC18X35.5 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
80ZLH1200MEFC18X35.5
Capacitors - Aluminum Electrolytic Capacitors 80ZLH1200MEFC18X35.5
CAP ALUM 1200UF 20% 80V RADIAL

CAP ALUM 1200UF 20% 80V RADIAL

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors
Product Number 58-80ZLH1200MEFC18X35.5 1189-3042-ND 80ZLH1200MEFC18X35.5
Product Name 1200uF 80V 2860mA Capacitor Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor
RoHS Compliant Yes
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 1200 microF 1200 microF 1200 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-446-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 400000 microF
View Details
MIS Chip Capacitors - SC00560912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.60E-6 microF
View Details
6 suppliers
Power Electronic Capacitor - W3R(WLG series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Aluminum Electrolytic - 101C163U063AD2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details