Rubycon Corporation Aluminum Electrolytic Capacitors 80LSW56000MEFC77X121

Description
56000µF 80V Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals 3000 Hrs @ 105°C
Request a Quote Datasheet
Description
56000µF 80V Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals 3000 Hrs @ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 80LSW56000MEFC77X121-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
80LSW56000MEFC77X121-ND
Aluminum Electrolytic Capacitors 80LSW56000MEFC77X121-ND
56000µF 80V Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals 3000 Hrs @ 105°C

56000µF 80V Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals 3000 Hrs @ 105°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 80LSW56000MEFC77X121 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
80LSW56000MEFC77X121
Capacitors - Aluminum Electrolytic Capacitors 80LSW56000MEFC77X121
CAP ALUM 56000UF 20% 80V SCREW

CAP ALUM 56000UF 20% 80V SCREW

Supplier's Site
Aluminum Electrolytic Capacitor, 56000Uf, 80V, 20%, Panel; Capacitance Rubycon - 54T7428 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor, 56000Uf, 80V, 20%, Panel; Capacitance Rubycon
54T7428
Aluminum Electrolytic Capacitor, 56000Uf, 80V, 20%, Panel; Capacitance Rubycon 54T7428
ALUMINUM ELECTROLYTIC CAPACITOR, 56000UF, 80V, 20%, PANEL; Capacitance:56000µF; Voltage(DC):80V; Voltage(AC):-; Capacitance Tolerance:± 20%; Capacitor Terminals:Screw; Lifetime @ Temperature:5000 hours @ 105°C; Polarity:Polar; ESR:- RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR, 56000UF, 80V, 20%, PANEL; Capacitance:56000µF; Voltage(DC):80V; Voltage(AC):-; Capacitance Tolerance:± 20%; Capacitor Terminals:Screw; Lifetime @ Temperature:5000 hours @ 105°C; Polarity:Polar; ESR:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 80LSW56000MEFC77X121-ND 80LSW56000MEFC77X121 54T7428
Product Name Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitor, 56000Uf, 80V, 20%, Panel; Capacitance Rubycon
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Screw
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized Polarized
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4373 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - 0603J0100100GCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Capacitor Rohs Compliant Cornell Dubilier - 70H0561 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Polyester film capacitor - W20(CL20T series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details