Rubycon Corporation Aluminum Electrolytic Capacitor, 15000Uf, 80V, 20%, Panel; Capacitance Rubycon 80LSW15000MEFC51X83

Description
ALUMINUM ELECTROLYTIC CAPACITOR, 15000UF, 80V, 20%, PANEL; Capacitance:15000µF; Voltage(DC):80V; Voltage(AC):-; Capacitance Tolerance:± 20%; Capacitor Terminals:Screw; Lifetime @ Temperature:5000 hours @ 105°C; Polarity:Polar; ESR:- RoHS Compliant: Yes
Datasheet
Description
ALUMINUM ELECTROLYTIC CAPACITOR, 15000UF, 80V, 20%, PANEL; Capacitance:15000µF; Voltage(DC):80V; Voltage(AC):-; Capacitance Tolerance:± 20%; Capacitor Terminals:Screw; Lifetime @ Temperature:5000 hours @ 105°C; Polarity:Polar; ESR:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitor, 15000Uf, 80V, 20%, Panel; Capacitance Rubycon - 54T7426 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor, 15000Uf, 80V, 20%, Panel; Capacitance Rubycon
54T7426
Aluminum Electrolytic Capacitor, 15000Uf, 80V, 20%, Panel; Capacitance Rubycon 54T7426
ALUMINUM ELECTROLYTIC CAPACITOR, 15000UF, 80V, 20%, PANEL; Capacitance:15000µF; Voltage(DC):80V; Voltage(AC):-; Capacitance Tolerance:± 20%; Capacitor Terminals:Screw; Lifetime @ Temperature:5000 hours @ 105°C; Polarity:Polar; ESR:- RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR, 15000UF, 80V, 20%, PANEL; Capacitance:15000µF; Voltage(DC):80V; Voltage(AC):-; Capacitance Tolerance:± 20%; Capacitor Terminals:Screw; Lifetime @ Temperature:5000 hours @ 105°C; Polarity:Polar; ESR:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 54T7426
Product Name Aluminum Electrolytic Capacitor, 15000Uf, 80V, 20%, Panel; Capacitance Rubycon
Configuration / Form Factor Screw
Capacitance Type Fixed
RoHS Compliant Yes
Features Polarized
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1085434 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Entry Module, Plug, 2A; Connector Type Schurter - 16J2206 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers
Aluminum Electrolytic Capacitors - 2002-101C183U7R5AA0A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers