Rubycon Corporation Aluminum Electrolytic Capacitors 80LSQ12000MEFC36X118

Description
12000µF 80V Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals 3000 Hrs @ 85°C
Request a Quote Datasheet
Description
12000µF 80V Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals 3000 Hrs @ 85°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 80LSQ12000MEFC36X118-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
80LSQ12000MEFC36X118-ND
Aluminum Electrolytic Capacitors 80LSQ12000MEFC36X118-ND
12000µF 80V Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals 3000 Hrs @ 85°C

12000µF 80V Aluminum Electrolytic Capacitors Radial, Can - Screw Terminals 3000 Hrs @ 85°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 80LSQ12000MEFC36X118 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
80LSQ12000MEFC36X118
Capacitors - Aluminum Electrolytic Capacitors 80LSQ12000MEFC36X118
CAP ALUM 12000UF 20% 80V SCREW

CAP ALUM 12000UF 20% 80V SCREW

Supplier's Site
Aluminum Electrolytic Capacitor, 12000Uf, 80V, 20%, Panel; Capacitance Rubycon - 54T7421 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor, 12000Uf, 80V, 20%, Panel; Capacitance Rubycon
54T7421
Aluminum Electrolytic Capacitor, 12000Uf, 80V, 20%, Panel; Capacitance Rubycon 54T7421
ALUMINUM ELECTROLYTIC CAPACITOR, 12000UF, 80V, 20%, PANEL; Capacitance:12000µF; Voltage(DC):80V; Voltage(AC):-; Capacitance Tolerance:± 20%; Capacitor Terminals:Screw; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; ESR:- RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR, 12000UF, 80V, 20%, PANEL; Capacitance:12000µF; Voltage(DC):80V; Voltage(AC):-; Capacitance Tolerance:± 20%; Capacitor Terminals:Screw; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; ESR:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 80LSQ12000MEFC36X118-ND 80LSQ12000MEFC36X118 54T7421
Product Name Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitor, 12000Uf, 80V, 20%, Panel; Capacitance Rubycon
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Screw
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized Polarized
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module W/line Filter, 10A/qc; Current Rating Schurter - 95AC5478 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
Capacitance Range 0.2200 microF
WVAC 250 volts
View Details
Ceramic Capacitors - 1608-050525003P30HQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminum Electrolytic Capacitors - 2002-101113U040BB2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
Power Electronic Capacitor - W3A(WLE series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details