100µF 6.3V Aluminum - Polymer Capacitors 2917 (7343 Metric) 9mOhm 2000 Hrs @ 105°C
Cap Aluminum Polymer 100uF 6.3VDC 20% (7.3 X 4.3 X 2.7mm) SMD 0.01 Ohm 6300mA 2000h 105°C Product overview: 6SW100M from Rubycon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100uF, 0.01 Ohm, 6300mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 100uF, 0.01 Ohm, 6300mA, Aluminum Polymer Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 69-6SW100M can be used for catalog matching and distributor lookup.
CAP ALUM POLY 100UF 20% 6.3V SMD
RUBYCON 6SW100M Electrolytic Capacitor, SW Series, 100 F, 2917 [7343 Metric], 0.01 ohm, 6.3 V, 2000 hours @ 105C
CAP ALUM POLY 100UF 20% 6.3V SMD
SOLID POLYMER ELECTROLYTIC CAPACITOR SMD ROHS COMPLIANT: YES
CAP ALUM POLY 100UF 20% 6.3V SMD
| DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | ODG (Origin Data Global) | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 1189-1683-2-ND | 69-6SW100M | 6SW100M | 683-6SW100M | 6SW100M | 38M7304 | 6SW100M |
| Product Name | Aluminum - Polymer Capacitors | SMD 100uF 0.01 Ohm 6300mA Capacitor | Capacitors - Aluminum - Polymer Capacitors | RUBYCON 6SW100M Electrolytic Capacitor, SW Series, 100 F, 2917 [7343 Metric], 0.01 ohm, 6.3 V, 2000 hours @ 105C | Aluminum - Polymer Capacitors | Solid Polymer Electrolytic Capacitor Smd Rohs Compliant Rubycon | Aluminum - Polymer Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | Chip Capacitor; Surface Mount | ||||
| Applications | General Purpose | General Purpose; General Purpose | General Purpose | ||||
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 C (-67 F) | -55 to 105 C (-67 to 221 F) | ||
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | ||
| Capacitance Range | 100 microF | 100 microF | 100 microF | 100 microF | 100 microF | 100 microF |