Rubycon Corporation 560uF 63V Capacitor 63ZLJ560MGC16X20

Description
560uF 63V 20% Aluminum Electrolytic Capacitor, Radial, 16x20mm Product overview: 63ZLJ560MGC16X20 from Rubycon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 560uF, 63V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 560uF, 63V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-63ZLJ560MGC16X20 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
560uF 63V 20% Aluminum Electrolytic Capacitor, Radial, 16x20mm Product overview: 63ZLJ560MGC16X20 from Rubycon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 560uF, 63V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 560uF, 63V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-63ZLJ560MGC16X20 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
560uF 63V Capacitor
58-63ZLJ560MGC16X20
560uF 63V Capacitor 58-63ZLJ560MGC16X20
560uF 63V 20% Aluminum Electrolytic Capacitor, Radial, 16x20mm Product overview: 63ZLJ560MGC16X20 from Rubycon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 560uF, 63V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 560uF, 63V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-63ZLJ560MGC16X20 can be used for catalog matching and distributor lookup.

560uF 63V 20% Aluminum Electrolytic Capacitor, Radial, 16x20mm Product overview: 63ZLJ560MGC16X20 from Rubycon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 560uF, 63V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 560uF, 63V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-63ZLJ560MGC16X20 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Aluminum Electrolytic Capacitors - 1189-1679-1-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
1189-1679-1-ND
Aluminum Electrolytic Capacitors 1189-1679-1-ND
560µF 63V Aluminum Electrolytic Capacitors Radial, Can 10000 Hrs @ 105°C

560µF 63V Aluminum Electrolytic Capacitors Radial, Can 10000 Hrs @ 105°C

Buy Now Datasheet
Aluminum Electrolytic Capacitors - 1189-1679-3-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
1189-1679-3-ND
Aluminum Electrolytic Capacitors 1189-1679-3-ND
560µF 63V Aluminum Electrolytic Capacitors Radial, Can 10000 Hrs @ 105°C

560µF 63V Aluminum Electrolytic Capacitors Radial, Can 10000 Hrs @ 105°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 63ZLJ560MGC16X20 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
63ZLJ560MGC16X20
Capacitors - Aluminum Electrolytic Capacitors 63ZLJ560MGC16X20
CAP ALUM 560UF 20% 63V RADIAL

CAP ALUM 560UF 20% 63V RADIAL

Supplier's Site
Aluminium Electrolytic Capacitor, Zlj Series, 560 F, 20%, 63 V, 16 Mm, Radial Leaded Rohs Compliant Rubycon - 08X5231 - Newark, An Avnet Company
Chicago, IL, United States
Aluminium Electrolytic Capacitor, Zlj Series, 560 F, 20%, 63 V, 16 Mm, Radial Leaded Rohs Compliant Rubycon
08X5231
Aluminium Electrolytic Capacitor, Zlj Series, 560 F, 20%, 63 V, 16 Mm, Radial Leaded Rohs Compliant Rubycon 08X5231
Aluminium Electrolytic Capacitor, ZLJ Series, 560 - F, - 20%, 63 V, 16 mm, Radial Leaded RoHS Compliant: Yes

Aluminium Electrolytic Capacitor, ZLJ Series, 560 - F, - 20%, 63 V, 16 mm, Radial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 58-63ZLJ560MGC16X20 1189-1679-1-ND 63ZLJ560MGC16X20 08X5231
Product Name 560uF 63V Capacitor Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors Aluminium Electrolytic Capacitor, Zlj Series, 560 F, 20%, 63 V, 16 Mm, Radial Leaded Rohs Compliant Rubycon
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor
RoHS Compliant Yes Yes
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 560 microF 560 microF 560 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701191 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic Capacitors - 338-101742U040AC2A-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Features Polarized
View Details
4 suppliers
MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-05052500P500HQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details