Rubycon Corporation Aluminum Electrolytic Capacitors 63ZLJ270M10X20

Description
270µF 63V Aluminum Electrolytic Capacitors Radial, Can 10000 Hrs @ 105°C
Request a Quote Datasheet
Description
270µF 63V Aluminum Electrolytic Capacitors Radial, Can 10000 Hrs @ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 1189-1510-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
1189-1510-ND
Aluminum Electrolytic Capacitors 1189-1510-ND
270µF 63V Aluminum Electrolytic Capacitors Radial, Can 10000 Hrs @ 105°C

270µF 63V Aluminum Electrolytic Capacitors Radial, Can 10000 Hrs @ 105°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 63ZLJ270M10X20 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
63ZLJ270M10X20
Capacitors - Aluminum Electrolytic Capacitors 63ZLJ270M10X20
CAP ALUM 270UF 20% 63V RADIAL

CAP ALUM 270UF 20% 63V RADIAL

Supplier's Site
Aluminium Electrolytic Capacitor, Zlj Series, 270 F, 20%, 63 V, 10 Mm, Radial Leaded Rohs Compliant Rubycon - 08X5229 - Newark, An Avnet Company
Chicago, IL, United States
Aluminium Electrolytic Capacitor, Zlj Series, 270 F, 20%, 63 V, 10 Mm, Radial Leaded Rohs Compliant Rubycon
08X5229
Aluminium Electrolytic Capacitor, Zlj Series, 270 F, 20%, 63 V, 10 Mm, Radial Leaded Rohs Compliant Rubycon 08X5229
Aluminium Electrolytic Capacitor, ZLJ Series, 270 - F, - 20%, 63 V, 10 mm, Radial Leaded RoHS Compliant: Yes

Aluminium Electrolytic Capacitor, ZLJ Series, 270 - F, - 20%, 63 V, 10 mm, Radial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 1189-1510-ND 63ZLJ270M10X20 08X5229
Product Name Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors Aluminium Electrolytic Capacitor, Zlj Series, 270 F, 20%, 63 V, 10 Mm, Radial Leaded Rohs Compliant Rubycon
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701200 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic Capacitors - 338-101C263M030CC2D-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Features Polarized
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
4 suppliers
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 1608-05052500P500BQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details