180µF 63V Aluminum Electrolytic Capacitors Radial, Can 9000 Hrs @ 105°C
180µF 63V Aluminum Electrolytic Capacitors Radial, Can 9000 Hrs @ 105°C
CAP ALUM 180UF 20% 63V RADIAL Product overview: 63ZLJ180MT78X20 from Rubycon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 180UF, 63V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 180UF, 63V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-63ZLJ180MT78X20 can be used for catalog matching and distributor lookup.
CAP ALUM 180UF 20% 63V RADIAL
CAP ALUM 180UF 20% 63V RADIAL
| DigiKey | ERSAELECTRONICS PTE. LTD. | Acme Chip Technology Co., Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 1189-63ZLJ180MT78X20TB-ND | 58-63ZLJ180MT78X20 | 63ZLJ180MT78X20 | 63ZLJ180MT78X20 |
| Product Name | Aluminum Electrolytic Capacitors | 180UF 63V Capacitor | Capacitors - Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor; Through Hole |
| Applications | General Purpose | General Purpose; General Purpose | General Purpose | |
| Features | Polarized | Polarized | Polarized | |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic |