Cap Aluminum Lytic 82uF 63V 20% (8 X 11.5mm) Radial 3.5mm 525mA 8000h 105°C Bulk Product overview: 63ZLH82MEFC8X11.5 from Rubycon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 82uF, 63V, 525mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 82uF, 63V, 525mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-63ZLH82MEFC8X11.5
82µF 63V Aluminum Electrolytic Capacitors Radial, Can 8000 Hrs @ 105°C
82uF 63V 220mΩ ±20% 262.5mA@120Hz Plugin,D8xL11.5mm Aluminum Electrolytic Capacitors - Leaded ROHS
CAP ALUM 82UF 20% 63V RADIAL
CAP ALUM 82UF 20% 63V RADIAL
| ERSAELECTRONICS PTE. LTD. | DigiKey | LCSC Electronics Technology (HK) Limited | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 58-63ZLH82MEFC8X11.5 | 1189-3038-ND | 63ZLH82MEFC8X11.5 | 63ZLH82MEFC8X11.5 | 63ZLH82MEFC8X11.5 |
| Product Name | 82uF 63V 525mA Capacitor | Aluminum Electrolytic Capacitors | Capacitors >> Aluminum Electrolytic Capacitors - Leaded | Capacitors - Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor; Through Hole |
| RoHS Compliant | Yes | Yes | |||
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 82 microF | 82 microF | 82 microF | 82 microF | 82 microF |