Cap Aluminum Lytic 270uF 63V 20% (12.5 X 16mm) Radial 5mm 1200mA 10000h 105°C Bulk Product overview: 63ZLH270MEFC12.5X16 from Rubycon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 270uF, 63V, 1200mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 270uF, 63V, 1200mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-63ZLH270MEFC12.5X
270µF 63V Aluminum Electrolytic Capacitors Radial, Can 10000 Hrs @ 105°C
CAP ALUM 270UF 20% 63V RADIAL
CAP ALUM 270UF 20% 63V RADIAL
| ERSAELECTRONICS PTE. LTD. | DigiKey | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 58-63ZLH270MEFC12.5X16 | 1189-2357-ND | 683-63ZLH270MEFC12.5X16 | 63ZLH270MEFC12.5X16 |
| Product Name | 270uF 63V 1200mA Capacitor | Aluminum Electrolytic Capacitors | CAP ALUM 270UF 20% 63V RADIAL | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor |
| RoHS Compliant | Yes | Yes | ||
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 C (-40 F) | -40 to 105 C (-40 to 221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | ||
| Capacitance Range | 270 microF | 270 microF | 270 microF | 270 microF |