Rubycon Corporation 100uF 63V 688mA Capacitor 63ZLH100MEFCT78X16

Description
Cap Aluminum Lytic 100uF 63V 20% (8 X 16mm) Radial 3.5mm 688mA 8000h 105°C Ammo Product overview: 63ZLH100MEFCT78X16 from Rubycon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100uF, 63V, 688mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 100uF, 63V, 688mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-63ZLH100MEFCT78X1 6 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Cap Aluminum Lytic 100uF 63V 20% (8 X 16mm) Radial 3.5mm 688mA 8000h 105°C Ammo Product overview: 63ZLH100MEFCT78X16 from Rubycon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100uF, 63V, 688mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 100uF, 63V, 688mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-63ZLH100MEFCT78X1 6 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
100uF 63V 688mA Capacitor
58-63ZLH100MEFCT78X16
100uF 63V 688mA Capacitor 58-63ZLH100MEFCT78X16
Cap Aluminum Lytic 100uF 63V 20% (8 X 16mm) Radial 3.5mm 688mA 8000h 105°C Ammo Product overview: 63ZLH100MEFCT78X16 from Rubycon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100uF, 63V, 688mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 100uF, 63V, 688mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-63ZLH100MEFCT78X1 6 can be used for catalog matching and distributor lookup.

Cap Aluminum Lytic 100uF 63V 20% (8 X 16mm) Radial 3.5mm 688mA 8000h 105°C Ammo Product overview: 63ZLH100MEFCT78X16 from Rubycon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100uF, 63V, 688mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 100uF, 63V, 688mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-63ZLH100MEFCT78X16 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Aluminum Electrolytic Capacitors - 63ZLH100MEFCT78X16-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
63ZLH100MEFCT78X16-ND
Aluminum Electrolytic Capacitors 63ZLH100MEFCT78X16-ND
100µF 63V Aluminum Electrolytic Capacitors Radial, Can 8000 Hrs @ 105°C

100µF 63V Aluminum Electrolytic Capacitors Radial, Can 8000 Hrs @ 105°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 1358201-63ZLH100MEFCT78X16 - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Aluminum Electrolytic Capacitors
1358201-63ZLH100MEFCT78X16
Capacitors - Aluminum Electrolytic Capacitors 1358201-63ZLH100MEFCT78X16
Win Source Part Number: 1358201-63ZLH100MEFC T78X16 Category: Capacitors - Aluminum Electrolytic Capacitors Temperature Range - Operating: -40°C ~ 105°C Fake Threat In the Open Market: 57 pct. MSL Level: 1 (Unlimited) Mfr: Rubycon Series: ZLH Package: Tape & Box (TB) Product Status: Active Package / Case: Radial, Can Mounting Type: Through Hole HTSUS: 8532.22.0020 Capacitance: 100 µF Tolerance: ±20% Voltage - Rated: 63 V Lifetime @ Temp.: 8000 Hrs @ 105°C Applications: General Purpose Ripple Current @ Low Frequency: 344 mA @ 120 Hz Lead Spacing: 0.138" (3.50mm) Size / Dimension: 0.315" Dia (8.00mm) Height - Seated (Max): 0.689" (17.50mm) REACH Status: REACH Unaffected ECCN: EAR99 Polarization: Polar Impedance: 160 mOhms

Win Source Part Number: 1358201-63ZLH100MEFCT78X16
Category: Capacitors - Aluminum Electrolytic Capacitors
Temperature Range - Operating: -40°C ~ 105°C
Fake Threat In the Open Market: 57 pct.
MSL Level: 1 (Unlimited)
Mfr: Rubycon
Series: ZLH
Package: Tape & Box (TB)
Product Status: Active
Package / Case: Radial, Can
Mounting Type: Through Hole
HTSUS: 8532.22.0020
Capacitance: 100 µF
Tolerance: ±20%
Voltage - Rated: 63 V
Lifetime @ Temp.: 8000 Hrs @ 105°C
Applications: General Purpose
Ripple Current @ Low Frequency: 344 mA @ 120 Hz
Lead Spacing: 0.138" (3.50mm)
Size / Dimension: 0.315" Dia (8.00mm)
Height - Seated (Max): 0.689" (17.50mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Polarization: Polar
Impedance: 160 mOhms

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 63ZLH100MEFCT78X16 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
63ZLH100MEFCT78X16
Capacitors - Aluminum Electrolytic Capacitors 63ZLH100MEFCT78X16
CAP ALUM 100UF 20% 63V RADIAL

CAP ALUM 100UF 20% 63V RADIAL

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 58-63ZLH100MEFCT78X16 63ZLH100MEFCT78X16-ND 1358201-63ZLH100MEFCT78X16 63ZLH100MEFCT78X16
Product Name 100uF 63V 688mA Capacitor Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor
RoHS Compliant Yes
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 100 microF 100 microF 100 microF 100 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-417-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 800000 microF
View Details
High Voltage Ceramic Capacitors - Wc2 type - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Aluminum Electrolytic Capacitor - 101C114U063DF1DS - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 110000 microF
View Details
4 suppliers
MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers