The Aluminium Electrolytic Capacitor, ZL Series, with a capacitance of 680 µF, a tolerance of ±20%, and a rated voltage of 63 V, is designed for high-performance applications. It operates within a temperature range of -40°C to +105°C and is compliant with RoHS standards. This capacitor features a low impedance and high ripple current capability, making it suitable for demanding electronic circuits. The expected load life at 105°C ranges from 1000 to 5000 hours, depending on the application conditions. The capacitor has a radial leaded configuration with a case size of 12.5 mm, which allows for easy integration into various circuit designs.
680µF 63V Aluminum Electrolytic Capacitors Radial, Can 5000 Hrs @ 105°C
Aluminium Electrolytic Capacitor, ZL Series, 680 - F, - 20%, 63 V, 12.5 mm, Radial Leaded RoHS Compliant: Yes
CAP ALUM 680UF 20% 63V RADIAL
| DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 63ZL680MEFC12.5X40-ND | 26M7670 | 63ZL680MEFC12.5X40 |
| Product Name | Aluminum Electrolytic Capacitors | Aluminium Electrolytic Capacitor, Zl Series, 680 F, 20%, 63 V, 12.5 Mm, Radial Leaded Rohs Compliant Rubycon | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor |
| Applications | General Purpose | General Purpose; General Purpose | |
| Features | Polarized | Polarized | |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | |
| Electrolytic Capacitors | Aluminum Electrolytic |