1000µF 63V Aluminum Electrolytic Capacitors Radial, Can 5000 Hrs @ 105°C
Aluminium Electrolytic Capacitor, ZL Series, 1000 - F, - 20%, 63 V, 16 mm, Radial Leaded RoHS Compliant: Yes
CAP ALUM 1000UF 20% 63V RADIAL
CAP ALUM 1000UF 20% 63V RADIAL
CAP ALUM 1000UF 20% 63V RADIAL
| DigiKey | Newark, An Avnet Company | ODG (Origin Data Global) | Acme Chip Technology Co., Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 63ZL1000MEFC16X35.5-ND | 25M4899 | 63ZL1000MEFC16X35.5 | 63ZL1000MEFC16X35.5 | 63ZL1000MEFC16X35.5 |
| Product Name | Aluminum Electrolytic Capacitors | Aluminium Electrolytic Capacitor, Zl Series, 1000 F, 20%, 63 V, 16 Mm, Radial Leaded Rohs Compliant Rubycon | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor; Through Hole | Leaded Capacitor | |
| Applications | General Purpose | General Purpose | General Purpose; General Purpose | ||
| Features | Polarized | Polarized | Polarized | ||
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | ||
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic |