Rubycon 63YXJ47M6.3X11 Capacitor
Rubycon 63YXJ47M6.3X11 Capacitor
Rubycon 63YXJ47M6.3X11 Capacitor
Cap Aluminum Lytic 47uF 63V 20% (6.3 X 11mm) Radial 2.5mm 278mA 7000h 105°C Bulk Product overview: 63YXJ47M6.3X11 from Rubycon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 47uF, 63V, 278mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 47uF, 63V, 278mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-63YXJ47M6.3X11 can be used for catalog matching and distributor lookup.
Win Source Part Number: 958987-63YXJ47M6.3X1
Category: Capacitors>Aluminum Electrolytic Capacitors
Series: YXJ
Package: Bulk
Applications: General Purpose
Height - Seated (Max): 0.492" (12.50mm)
Standard Package: 2,000
Capacitance: 47 µF
Tolerance: ±20%
Voltage - Rated: 63 V
Lead Spacing: 0.098" (2.50mm)
Impedance: 350 mOhms
Lifetime @ Temp.: 7000 Hrs @ 105°C
Polarization: Polar
Mounting Type: Through Hole
Package / Case: Radial, Can
Temperature Range - Operating: -40°C ~ 105°C
Dimension: 0.248" Dia (6.30mm)
Alternative Parts (Cross-Reference): 860040673002; 63ZLJ47M6.3X11; UPS1H470MED1TD; EEU-FR1J470; EEU-FR1J470B; EEU-EB1J470SB63YXJ47
ECCN: EAR99
Fake Threat In the Open Market: 46 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.22.0020
Mfr: Rubycon
Other Names: 63YXJ47M63X11,1189-1
Ripple Current @ Low Frequency: 152.9 mA @ 120 Hz
Ripple Current @ High Frequency: 278 mA @ 100 kHz
47µF 63V Aluminum Electrolytic Capacitors Radial, Can 7000 Hrs @ 105°C
CAP ALUM 47UF 20% 63V RADIAL
Aluminium Electrolytic Capacitor, YXJ Series, 47 - F, - 20%, 63 V, 6.3 mm, Radial Leaded RoHS Compliant: Yes
CAP ALUM 47UF 20% 63V RADIAL
| RS Components, Ltd. | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | ODG (Origin Data Global) | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 7497212 | 7497212P | 58-63YXJ47M6.3X11 | 958987-63YXJ47M6.3X11 | 1189-1502-ND | 63YXJ47M6.3X11 | 08X5219 | 63YXJ47M6.3X11 |
| Product Name | Aluminium Capacitors | Aluminium Capacitors | 47uF 63V 278mA Capacitor | Capacitors - Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Aluminium Electrolytic Capacitor, Yxj Series, 47 F, 20%, 63 V, 6.3 Mm, Radial Leaded Rohs Compliant Rubycon | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Chip Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor; Through Hole | Leaded Capacitor | Leaded Capacitor | ||
| Capacitance Type | Fixed | Fixed | Fixed | Fixed | Fixed | |||
| RoHS Compliant | Yes | Yes | Yes | Yes | ||||
| Electrolytic Capacitors | Aluminum Electrolytic; Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | ||
| Capacitance Range | 47 microF | 47 microF | 47 microF | 47 microF | 47 microF | 47 microF |