Rubycon Corporation Aluminum Electrolytic Capacitors 63YXJ470M12.5X25

Description
470µF 63V Aluminum Electrolytic Capacitors Radial, Can 10000 Hrs @ 105°C
Request a Quote Datasheet
Description
470µF 63V Aluminum Electrolytic Capacitors Radial, Can 10000 Hrs @ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 1189-1501-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
1189-1501-ND
Aluminum Electrolytic Capacitors 1189-1501-ND
470µF 63V Aluminum Electrolytic Capacitors Radial, Can 10000 Hrs @ 105°C

470µF 63V Aluminum Electrolytic Capacitors Radial, Can 10000 Hrs @ 105°C

Buy Now Datasheet
Singapore, Singapore
470uF 63V Capacitor
58-63YXJ470M12.5X25
470uF 63V Capacitor 58-63YXJ470M12.5X25
470uF 63V Radial Aluminum Electrolytic Capacitor 20% Product overview: 63YXJ470M12.5X25 from Rubycon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 470uF, 63V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 470uF, 63V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-63YXJ470M12.5X25 can be used for catalog matching and distributor lookup.

470uF 63V Radial Aluminum Electrolytic Capacitor 20% Product overview: 63YXJ470M12.5X25 from Rubycon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 470uF, 63V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 470uF, 63V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-63YXJ470M12.5X25 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 1133578-63YXJ470M12.5X25 - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Aluminum Electrolytic Capacitors
1133578-63YXJ470M12.5X25
Capacitors - Aluminum Electrolytic Capacitors 1133578-63YXJ470M12.5X25
Win Source Part Number: 1133578-63YXJ470M12. 5X25 Category: Capacitors>Aluminum Electrolytic Capacitors Series: YXJ Package: Bulk Applications: General Purpose Height - Seated (Max): 1.063" (27.00mm) Standard Package: 1,000 Capacitance: 470 µF Tolerance: ±20% Voltage - Rated: 63 V Lead Spacing: 0.197" (5.00mm) Impedance: 43 mOhms Lifetime @ Temp.: 10000 Hrs @ 105°C Polarization: Polar Mounting Type: Through Hole Package / Case: Radial, Can Temperature Range - Operating: -40°C ~ 105°C Dimension: 0.492" Dia (12.50mm) Alternative Parts (Cross-Reference): 63YXJ470M 12.5X25; ECCN: EAR99 Fake Threat In the Open Market: 51 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.22.0020 Mfr: Rubycon Other Names: 1189-1501,63YXJ470M1 25X25 Ripple Current @ Low Frequency: 1.493 A @ 120 Hz Ripple Current @ High Frequency: 1.99 A @ 100 kHz

Win Source Part Number: 1133578-63YXJ470M12.5X25
Category: Capacitors>Aluminum Electrolytic Capacitors
Series: YXJ
Package: Bulk
Applications: General Purpose
Height - Seated (Max): 1.063" (27.00mm)
Standard Package: 1,000
Capacitance: 470 µF
Tolerance: ±20%
Voltage - Rated: 63 V
Lead Spacing: 0.197" (5.00mm)
Impedance: 43 mOhms
Lifetime @ Temp.: 10000 Hrs @ 105°C
Polarization: Polar
Mounting Type: Through Hole
Package / Case: Radial, Can
Temperature Range - Operating: -40°C ~ 105°C
Dimension: 0.492" Dia (12.50mm)
Alternative Parts (Cross-Reference): 63YXJ470M 12.5X25;
ECCN: EAR99
Fake Threat In the Open Market: 51 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.22.0020
Mfr: Rubycon
Other Names: 1189-1501,63YXJ470M125X25
Ripple Current @ Low Frequency: 1.493 A @ 120 Hz
Ripple Current @ High Frequency: 1.99 A @ 100 kHz

Buy Now Datasheet
Aluminium Capacitors - 7497228P - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
7497228P
Aluminium Capacitors 7497228P
Rubycon 63YXJ470M12.5X25 Capacitor

Rubycon 63YXJ470M12.5X25 Capacitor

Supplier's Site
Aluminium Capacitors - 7497228 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
7497228
Aluminium Capacitors 7497228
Rubycon 63YXJ470M12.5X25 Capacitor

Rubycon 63YXJ470M12.5X25 Capacitor

Supplier's Site
Aluminium Capacitors - 1727614 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
1727614
Aluminium Capacitors 1727614
Rubycon 63YXJ470M12.5X25 Capacitor

Rubycon 63YXJ470M12.5X25 Capacitor

Supplier's Site
Capacitors - Aluminum Electrolytic Capacitors - 63YXJ470M12.5X25 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
63YXJ470M12.5X25
Capacitors - Aluminum Electrolytic Capacitors 63YXJ470M12.5X25
CAP ALUM 470UF 20% 63V RADIAL

CAP ALUM 470UF 20% 63V RADIAL

Supplier's Site
Aluminum Electrolytic Capacitors - 63YXJ470M12.5X25 - ODG (Origin Data Global)
Shenzhen, China
Aluminum Electrolytic Capacitors
63YXJ470M12.5X25
Aluminum Electrolytic Capacitors 63YXJ470M12.5X25
CAP ALUM 470UF 20% 63V RADIAL

CAP ALUM 470UF 20% 63V RADIAL

Supplier's Site Datasheet
Futian, Shenzhen, China
Capacitors >> Aluminum Electrolytic Capacitors - Leaded
63YXJ470M12.5X25
Capacitors >> Aluminum Electrolytic Capacitors - Leaded 63YXJ470M12.5X25
470uF 63V ±20% 1.493A@120Hz Plugin,D12.5xL25mm Aluminum Electrolytic Capacitors - Leaded ROHS

470uF 63V ±20% 1.493A@120Hz Plugin,D12.5xL25mm Aluminum Electrolytic Capacitors - Leaded ROHS

Supplier's Site Datasheet
Aluminium Electrolytic Capacitor, Yxj Series, 470 F, 20%, 63 V, 12.5 Mm, Radial Leaded Rohs Compliant Rubycon - 08X5220 - Newark, An Avnet Company
Chicago, IL, United States
Aluminium Electrolytic Capacitor, Yxj Series, 470 F, 20%, 63 V, 12.5 Mm, Radial Leaded Rohs Compliant Rubycon
08X5220
Aluminium Electrolytic Capacitor, Yxj Series, 470 F, 20%, 63 V, 12.5 Mm, Radial Leaded Rohs Compliant Rubycon 08X5220
Aluminium Electrolytic Capacitor, YXJ Series, 470 - F, - 20%, 63 V, 12.5 mm, Radial Leaded RoHS Compliant: Yes

Aluminium Electrolytic Capacitor, YXJ Series, 470 - F, - 20%, 63 V, 12.5 mm, Radial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics RS Components, Ltd. RS Components, Ltd. Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) LCSC Electronics Technology (HK) Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 1189-1501-ND 58-63YXJ470M12.5X25 1133578-63YXJ470M12.5X25 7497228P 7497228 63YXJ470M12.5X25 63YXJ470M12.5X25 63YXJ470M12.5X25 08X5220
Product Name Aluminum Electrolytic Capacitors 470uF 63V Capacitor Capacitors - Aluminum Electrolytic Capacitors Aluminium Capacitors Aluminium Capacitors Capacitors - Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors Capacitors >> Aluminum Electrolytic Capacitors - Leaded Aluminium Electrolytic Capacitor, Yxj Series, 470 F, 20%, 63 V, 12.5 Mm, Radial Leaded Rohs Compliant Rubycon
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Chip Capacitor Leaded Capacitor Leaded Capacitor; Through Hole Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose General Purpose
Features Polarized Polarized Polarized
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic; Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-442-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 120000 microF
View Details
Film Capacitors - 1725663 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Ceramic Capacitors - 1608-0402J2500100GHTCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 150 C (-67 to 302 F)
View Details