Win Source Part Number: 973939-63YXJ330M12.5
Category: Capacitors>Aluminum Electrolytic Capacitors
Series: YXJ
Package: Bulk
Applications: General Purpose
Height - Seated (Max): 0.866" (22.00mm)
Standard Package: 1,000
Capacitance: 330 µF
Tolerance: ±20%
Voltage - Rated: 63 V
Lead Spacing: 0.197" (5.00mm)
Impedance: 60 mOhms
Lifetime @ Temp.: 10000 Hrs @ 105°C
Polarization: Polar
Mounting Type: Through Hole
Package / Case: Radial, Can
Temperature Range - Operating: -40°C ~ 105°C
Dimension: 0.492" Dia (12.50mm)
ECCN: EAR99
Fake Threat In the Open Market: 79 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.22.0020
Mfr: Rubycon
Ripple Current @ Low Frequency: 659.4 mA @ 120 Hz
Ripple Current @ High Frequency: 1.57 A @ 100 kHz
Cap Aluminum Lytic 330uF 63V 20% (12.5 X 20mm) Radial 5mm 1570mA 10000h 105°C Bulk Product overview: 63YXJ330M12.5X20 from Rubycon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 330uF, 63V, 1570mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 330uF, 63V, 1570mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-63YXJ330M12.5X20 can be used for catalog matching and distributor lookup.
330µF 63V Aluminum Electrolytic Capacitors Radial, Can 10000 Hrs @ 105°C
CAP ALUM 330UF 20% 63V RADIAL
CAP ALUM 330UF 20% 63V RADIAL
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 973939-63YXJ330M12.5X20 | 58-63YXJ330M12.5X20 | 63YXJ330M12.5X20-ND | 63YXJ330M12.5X20 | 63YXJ330M12.5X20 |
| Product Name | Capacitors - Aluminum Electrolytic Capacitors | 330uF 63V 1570mA Capacitor | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 330 microF | 330 microF | 330 microF | 330 microF | 330 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) | |
| WVDC | 63 volts | 63 volts | 63 volts | 63 volts |