Rubycon Corporation Capacitors - Aluminum Electrolytic Capacitors 63YXJ1000MGC16X25

Description
Win Source Part Number: 1357900-63YXJ1000MGC 16X25 Category: Capacitors - Aluminum Electrolytic Capacitors Temperature Range - Operating: -40°C ~ 105°C Fake Threat In the Open Market: 48 pct. MSL Level: 1 (Unlimited) Mfr: Rubycon Series: YXJ Package: Tape & Box (TB) Product Status: Active Package / Case: Radial, Can Mounting Type: Through Hole HTSUS: 8532.22.0020 Capacitance: 1000 µF Tolerance: ±20% Voltage - Rated: 63 V Lifetime @ Temp.: 10000 Hrs @ 105°C Applications: General Purpose Ripple Current @ Low Frequency: 1.147 A @ 120 Hz Ripple Current @ High Frequency: 2.73 A @ 100 kHz Lead Spacing: 0.295" (7.50mm) Size / Dimension: 0.630" Dia (16.00mm) Height - Seated (Max): 1.063" (27.00mm) REACH Status: REACH Unaffected ECCN: EAR99 Polarization: Polar Impedance: 32 mOhms
Request a Quote Datasheet
Description
Win Source Part Number: 1357900-63YXJ1000MGC 16X25 Category: Capacitors - Aluminum Electrolytic Capacitors Temperature Range - Operating: -40°C ~ 105°C Fake Threat In the Open Market: 48 pct. MSL Level: 1 (Unlimited) Mfr: Rubycon Series: YXJ Package: Tape & Box (TB) Product Status: Active Package / Case: Radial, Can Mounting Type: Through Hole HTSUS: 8532.22.0020 Capacitance: 1000 µF Tolerance: ±20% Voltage - Rated: 63 V Lifetime @ Temp.: 10000 Hrs @ 105°C Applications: General Purpose Ripple Current @ Low Frequency: 1.147 A @ 120 Hz Ripple Current @ High Frequency: 2.73 A @ 100 kHz Lead Spacing: 0.295" (7.50mm) Size / Dimension: 0.630" Dia (16.00mm) Height - Seated (Max): 1.063" (27.00mm) REACH Status: REACH Unaffected ECCN: EAR99 Polarization: Polar Impedance: 32 mOhms
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Aluminum Electrolytic Capacitors - 1357900-63YXJ1000MGC16X25 - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Aluminum Electrolytic Capacitors
1357900-63YXJ1000MGC16X25
Capacitors - Aluminum Electrolytic Capacitors 1357900-63YXJ1000MGC16X25
Win Source Part Number: 1357900-63YXJ1000MGC 16X25 Category: Capacitors - Aluminum Electrolytic Capacitors Temperature Range - Operating: -40°C ~ 105°C Fake Threat In the Open Market: 48 pct. MSL Level: 1 (Unlimited) Mfr: Rubycon Series: YXJ Package: Tape & Box (TB) Product Status: Active Package / Case: Radial, Can Mounting Type: Through Hole HTSUS: 8532.22.0020 Capacitance: 1000 µF Tolerance: ±20% Voltage - Rated: 63 V Lifetime @ Temp.: 10000 Hrs @ 105°C Applications: General Purpose Ripple Current @ Low Frequency: 1.147 A @ 120 Hz Ripple Current @ High Frequency: 2.73 A @ 100 kHz Lead Spacing: 0.295" (7.50mm) Size / Dimension: 0.630" Dia (16.00mm) Height - Seated (Max): 1.063" (27.00mm) REACH Status: REACH Unaffected ECCN: EAR99 Polarization: Polar Impedance: 32 mOhms

Win Source Part Number: 1357900-63YXJ1000MGC16X25
Category: Capacitors - Aluminum Electrolytic Capacitors
Temperature Range - Operating: -40°C ~ 105°C
Fake Threat In the Open Market: 48 pct.
MSL Level: 1 (Unlimited)
Mfr: Rubycon
Series: YXJ
Package: Tape & Box (TB)
Product Status: Active
Package / Case: Radial, Can
Mounting Type: Through Hole
HTSUS: 8532.22.0020
Capacitance: 1000 µF
Tolerance: ±20%
Voltage - Rated: 63 V
Lifetime @ Temp.: 10000 Hrs @ 105°C
Applications: General Purpose
Ripple Current @ Low Frequency: 1.147 A @ 120 Hz
Ripple Current @ High Frequency: 2.73 A @ 100 kHz
Lead Spacing: 0.295" (7.50mm)
Size / Dimension: 0.630" Dia (16.00mm)
Height - Seated (Max): 1.063" (27.00mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Polarization: Polar
Impedance: 32 mOhms

Buy Now Datasheet
Aluminum Electrolytic Capacitors - 1189-63YXJ1000MGC16X25TB-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
1189-63YXJ1000MGC16X25TB-ND
Aluminum Electrolytic Capacitors 1189-63YXJ1000MGC16X25TB-ND
1000µF 63V Aluminum Electrolytic Capacitors Radial, Can 10000 Hrs @ 105°C

1000µF 63V Aluminum Electrolytic Capacitors Radial, Can 10000 Hrs @ 105°C

Buy Now Datasheet
Aluminum Electrolytic Capacitors - 1189-63YXJ1000MGC16X25CT-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
1189-63YXJ1000MGC16X25CT-ND
Aluminum Electrolytic Capacitors 1189-63YXJ1000MGC16X25CT-ND
CAP ALUM 1000UF 20% 63V RADIAL

CAP ALUM 1000UF 20% 63V RADIAL

Buy Now Datasheet
Singapore, Singapore
1000uF 63V 2730mA Capacitor
58-63YXJ1000MGC16X25
1000uF 63V 2730mA Capacitor 58-63YXJ1000MGC16X25
Cap Aluminum Lytic 1000uF 63V 20% (16 X 25mm) Radial 7.5mm 2730mA 10000h 105°C Ammo Product overview: 63YXJ1000MGC16X25 from Rubycon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1000uF, 63V, 2730mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1000uF, 63V, 2730mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-63YXJ1000MGC16X25 can be used for catalog matching and distributor lookup.

Cap Aluminum Lytic 1000uF 63V 20% (16 X 25mm) Radial 7.5mm 2730mA 10000h 105°C Ammo Product overview: 63YXJ1000MGC16X25 from Rubycon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1000uF, 63V, 2730mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1000uF, 63V, 2730mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-63YXJ1000MGC16X25 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Futian, Shenzhen, China
Capacitors >> Aluminum Electrolytic Capacitors - Leaded
63YXJ1000MGC16X25
Capacitors >> Aluminum Electrolytic Capacitors - Leaded 63YXJ1000MGC16X25
1000uF 63V ±20% Plugin,D16xL25mm Aluminum Electrolytic Capacitors - Leaded ROHS

1000uF 63V ±20% Plugin,D16xL25mm Aluminum Electrolytic Capacitors - Leaded ROHS

Supplier's Site Datasheet
Aluminum Electrolytic Capacitors - 63YXJ1000MGC16X25 - ODG (Origin Data Global)
Shenzhen, China
Aluminum Electrolytic Capacitors
63YXJ1000MGC16X25
Aluminum Electrolytic Capacitors 63YXJ1000MGC16X25
CAP ALUM 1000UF 20% 63V RADIAL

CAP ALUM 1000UF 20% 63V RADIAL

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 63YXJ1000MGC16X25 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
63YXJ1000MGC16X25
Capacitors - Aluminum Electrolytic Capacitors 63YXJ1000MGC16X25
CAP ALUM 1000UF 20% 63V RADIAL

CAP ALUM 1000UF 20% 63V RADIAL

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. LCSC Electronics Technology (HK) Limited ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 1357900-63YXJ1000MGC16X25 1189-63YXJ1000MGC16X25TB-ND 58-63YXJ1000MGC16X25 63YXJ1000MGC16X25 63YXJ1000MGC16X25 63YXJ1000MGC16X25
Product Name Capacitors - Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors 1000uF 63V 2730mA Capacitor Capacitors >> Aluminum Electrolytic Capacitors - Leaded Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 1000 microF 1000 microF 1000 microF 1000 microF 1000 microF 1000 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %) 20 (+/- %) 20 (+/- %)
WVDC 63 volts 63 volts 63 volts 63 volts 63 volts
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-441-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 2.40E6 microF
View Details
SMD Safety Ceramic Capacitors - WYS series(X1Y1) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications New energy, communications, industrial, power, consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Aluminum Electrolytic - 101C104U030BE2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers