820µF 63V Aluminum Electrolytic Capacitors Radial, Can 6000 Hrs @ 105°C
CAP ALUM 820UF 20% 63V RADIAL
Aluminium Electrolytic Capacitor, YXG Series, 820 - F, - 20%, 63 V, 18 mm, Radial Leaded RoHS Compliant: Yes
CAP ALUM 820UF 20% 63V RADIAL
| DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 1189-1498-ND | 63YXG820MEFC18X25 | 08X5217 | 63YXG820MEFC18X25 |
| Product Name | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors | Aluminium Electrolytic Capacitor, Yxg Series, 820 F, 20%, 63 V, 18 Mm, Radial Leaded Rohs Compliant Rubycon | Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |
| Applications | General Purpose | General Purpose; General Purpose | ||
| Features | Polarized | Polarized | ||
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | ||
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic |