Rubycon Corporation Aluminum Electrolytic Capacitors 63YXG820MEFC16X25

Description
820µF 63V Aluminum Electrolytic Capacitors Radial, Can 6000 Hrs @ 105°C
Request a Quote Datasheet
Description
820µF 63V Aluminum Electrolytic Capacitors Radial, Can 6000 Hrs @ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 1189-1497-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
1189-1497-ND
Aluminum Electrolytic Capacitors 1189-1497-ND
820µF 63V Aluminum Electrolytic Capacitors Radial, Can 6000 Hrs @ 105°C

820µF 63V Aluminum Electrolytic Capacitors Radial, Can 6000 Hrs @ 105°C

Buy Now Datasheet
Aluminium Electrolytic Capacitor, Yxg Series, 820 F, 20%, 63 V, 16 Mm, Radial Leaded Rohs Compliant Rubycon - 08X5216 - Newark, An Avnet Company
Chicago, IL, United States
Aluminium Electrolytic Capacitor, Yxg Series, 820 F, 20%, 63 V, 16 Mm, Radial Leaded Rohs Compliant Rubycon
08X5216
Aluminium Electrolytic Capacitor, Yxg Series, 820 F, 20%, 63 V, 16 Mm, Radial Leaded Rohs Compliant Rubycon 08X5216
Aluminium Electrolytic Capacitor, YXG Series, 820 - F, - 20%, 63 V, 16 mm, Radial Leaded RoHS Compliant: Yes

Aluminium Electrolytic Capacitor, YXG Series, 820 - F, - 20%, 63 V, 16 mm, Radial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 63YXG820MEFC16X25 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
63YXG820MEFC16X25
Capacitors - Aluminum Electrolytic Capacitors 63YXG820MEFC16X25
CAP ALUM 820UF 20% 63V RADIAL

CAP ALUM 820UF 20% 63V RADIAL

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number 1189-1497-ND 08X5216 63YXG820MEFC16X25
Product Name Aluminum Electrolytic Capacitors Aluminium Electrolytic Capacitor, Yxg Series, 820 F, 20%, 63 V, 16 Mm, Radial Leaded Rohs Compliant Rubycon Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Mod W/ Filter, C14, 2A, 250V; Current Rating Schurter - 23B4504 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
Ceramic Capacitors - 1608-0402J250P100HHTDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 150 C (-67 to 302 F)
View Details
Aluminum Electrolytic Capacitors - 2002-101392U050AB2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Capacitive Voltage-reduction Capacitors - W48(CBB21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details