Rubycon Corporation 2200UF 63V Capacitor 63USR2200M22X40

Description
CAP ALUM 2200UF 20% 63V SNAP Product overview: 63USR2200M22X40 from Rubycon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2200UF, 63V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 2200UF, 63V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-63USR2200M22X40 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CAP ALUM 2200UF 20% 63V SNAP Product overview: 63USR2200M22X40 from Rubycon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2200UF, 63V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 2200UF, 63V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-63USR2200M22X40 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
2200UF 63V Capacitor - 58-63USR2200M22X40 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
2200UF 63V Capacitor
58-63USR2200M22X40
2200UF 63V Capacitor 58-63USR2200M22X40
CAP ALUM 2200UF 20% 63V SNAP Product overview: 63USR2200M22X40 from Rubycon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2200UF, 63V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 2200UF, 63V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-63USR2200M22X40 can be used for catalog matching and distributor lookup.

CAP ALUM 2200UF 20% 63V SNAP Product overview: 63USR2200M22X40 from Rubycon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2200UF, 63V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 2200UF, 63V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-63USR2200M22X40 can be used for catalog matching and distributor lookup.

Supplier's Site
Aluminum Capacitors - 63USR2200M22X40 - 1101789-63USR2200M22X40 - Win Source Electronics
Laguna Hills, CA, United States
Aluminum Capacitors - 63USR2200M22X40
1101789-63USR2200M22X40
Aluminum Capacitors - 63USR2200M22X40 1101789-63USR2200M22X40
Manufacturer: Rubycon Win Source Part Number: 1101789-63USR2200M22 X40 Categories: Capacitors Status: Active Popularity: Medium Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Sufficient

Manufacturer: Rubycon
Win Source Part Number: 1101789-63USR2200M22X40
Categories: Capacitors
Status: Active
Popularity: Medium
Fake Threat In the Open Market: 78 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Aluminum Electrolytic Capacitors - 63USR2200M22X40 - Lingto Electronic Limited
Shenzhen, China
Aluminum Electrolytic Capacitors
63USR2200M22X40
Aluminum Electrolytic Capacitors 63USR2200M22X40
CAP ALUM 2200UF 20% 63V SNAP

CAP ALUM 2200UF 20% 63V SNAP

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 63USR2200M22X40 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
63USR2200M22X40
Capacitors - Aluminum Electrolytic Capacitors 63USR2200M22X40
CAP ALUM 2200UF 20% 63V SNAP

CAP ALUM 2200UF 20% 63V SNAP

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 58-63USR2200M22X40 1101789-63USR2200M22X40 63USR2200M22X40 63USR2200M22X40
Product Name 2200UF 63V Capacitor Aluminum Capacitors - 63USR2200M22X40 Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
RoHS Compliant Yes
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 2200 microF 2200 microF 2200 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 4A; Connector Type Schurter - 16J2211 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Silicon Capacitors - 863-1821-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Operating Temperature -65 to 200 C (-85 to 392 F)
Capacitance Tolerance 20 (+/- %)
Packing Method Bulk
View Details
2 suppliers
Aluminum Electrolytic Capacitor - 101C303U100CE2D - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 30000 microF
View Details
4 suppliers
Aluminium Capacitors - 1701084 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details