3300µF 63V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 3000 Hrs @ 85°C
Cap Aluminum Lytic 3300uF 63V 20% (25 X 30mm) Snap-In 10mm 2690mA 3000h 85°C Bulk Product overview: 63USC3300MEFCSN25X30
CAP ALUM 3300UF 20% 63V SNAP
| DigiKey | ERSAELECTRONICS PTE. LTD. | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 1189-63USC3300MEFCSN25X30-ND | 58-63USC3300MEFCSN25X30 | 63USC3300MEFCSN25X30 |
| Product Name | Aluminum Electrolytic Capacitors | 3300uF 63V 2690mA Capacitor | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor |
| Applications | General Purpose | General Purpose; General Purpose | |
| Features | Polarized | Polarized | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic |