Rubycon Corporation Film Capacitors - 63ST335MD35750 63ST335MD35750

Description
Manufacturer: Rubycon Win Source Part Number: 856889-63ST335MD3575 0 Series: PMLCAP®, ST Features: 3.3 µF Film Capacitor Package: Reel - TR Part Status: Obsolete Categories: Capacitors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Limited Quantity per package: 200 MSL Level: 5 (48 Hours) REACH Status: REACH Unaffected HTSUS: 8532.25.0045 Other Part Number: 1189-1843-2, 1189-1843-1, 1189-1843-6
Request a Quote Datasheet
Description
Manufacturer: Rubycon Win Source Part Number: 856889-63ST335MD3575 0 Series: PMLCAP®, ST Features: 3.3 µF Film Capacitor Package: Reel - TR Part Status: Obsolete Categories: Capacitors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Limited Quantity per package: 200 MSL Level: 5 (48 Hours) REACH Status: REACH Unaffected HTSUS: 8532.25.0045 Other Part Number: 1189-1843-2, 1189-1843-1, 1189-1843-6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - 63ST335MD35750 - 856889-63ST335MD35750 - Win Source Electronics
Laguna Hills, CA, United States
Film Capacitors - 63ST335MD35750
856889-63ST335MD35750
Film Capacitors - 63ST335MD35750 856889-63ST335MD35750
Manufacturer: Rubycon Win Source Part Number: 856889-63ST335MD3575 0 Series: PMLCAP®, ST Features: 3.3 µF Film Capacitor Package: Reel - TR Part Status: Obsolete Categories: Capacitors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Limited Quantity per package: 200 MSL Level: 5 (48 Hours) REACH Status: REACH Unaffected HTSUS: 8532.25.0045 Other Part Number: 1189-1843-2, 1189-1843-1, 1189-1843-6

Manufacturer: Rubycon
Win Source Part Number: 856889-63ST335MD35750
Series: PMLCAP®, ST
Features: 3.3 µF Film Capacitor
Package: Reel - TR
Part Status: Obsolete
Categories: Capacitors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 85 pct.
Supply and Demand Status: Limited
Quantity per package: 200
MSL Level: 5 (48 Hours)
REACH Status: REACH Unaffected
HTSUS: 8532.25.0045
Other Part Number: 1189-1843-2, 1189-1843-1, 1189-1843-6

Buy Now Datasheet
Capacitors - Film Capacitors 63ST335MD35750
CAP FILM 3.3UF 20% 63VDC 2220

CAP FILM 3.3UF 20% 63VDC 2220

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors
Product Number 856889-63ST335MD35750 63ST335MD35750
Product Name Film Capacitors - 63ST335MD35750 Capacitors - Film Capacitors
Technology Film Capacitors Film Capacitors; Single-Layer
Applications DC Link, DC Filtering
Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed
Operating Temperature -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 10A; Connector Type Schurter - 84K0205 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Ceramic Capacitors - 1763-0603B103K101NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Box-Type Metallized Polyester Film Capacitor - W24(CL23B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details