Rubycon Corporation Aluminum Electrolytic Capacitors 63RX30220M12.5X20

Description
220µF 63V Aluminum Electrolytic Capacitors Radial, Can 4000 Hrs @ 130°C
Request a Quote Datasheet
Description
220µF 63V Aluminum Electrolytic Capacitors Radial, Can 4000 Hrs @ 130°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 63RX30220M12.5X20-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
63RX30220M12.5X20-ND
Aluminum Electrolytic Capacitors 63RX30220M12.5X20-ND
220µF 63V Aluminum Electrolytic Capacitors Radial, Can 4000 Hrs @ 130°C

220µF 63V Aluminum Electrolytic Capacitors Radial, Can 4000 Hrs @ 130°C

Buy Now Datasheet
Singapore, Singapore
220uF 63V 820mA Capacitor
58-63RX30220M12.5X20
220uF 63V 820mA Capacitor 58-63RX30220M12.5X20
220uF 63V Radial Aluminum Electrolytic Capacitor, 820mA Ripple Product overview: 63RX30220M12.5X20 from Rubycon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 220uF, 63V, 820mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 220uF, 63V, 820mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-63RX30220M12.5X20 can be used for catalog matching and distributor lookup.

220uF 63V Radial Aluminum Electrolytic Capacitor, 820mA Ripple Product overview: 63RX30220M12.5X20 from Rubycon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 220uF, 63V, 820mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 220uF, 63V, 820mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-63RX30220M12.5X20 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Aluminium Electrolytic Capacitor, Rx30 Series, 220 F, 20%, 63 V, 12.5 Mm, Radial Leaded Rohs Compliant Rubycon - 39K3209 - Newark, An Avnet Company
Chicago, IL, United States
Aluminium Electrolytic Capacitor, Rx30 Series, 220 F, 20%, 63 V, 12.5 Mm, Radial Leaded Rohs Compliant Rubycon
39K3209
Aluminium Electrolytic Capacitor, Rx30 Series, 220 F, 20%, 63 V, 12.5 Mm, Radial Leaded Rohs Compliant Rubycon 39K3209
Aluminium Electrolytic Capacitor, RX30 Series, 220 - F, - 20%, 63 V, 12.5 mm, Radial Leaded RoHS Compliant: Yes

Aluminium Electrolytic Capacitor, RX30 Series, 220 - F, - 20%, 63 V, 12.5 mm, Radial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 63RX30220M12.5X20 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
63RX30220M12.5X20
Capacitors - Aluminum Electrolytic Capacitors 63RX30220M12.5X20
CAP ALUM 220UF 20% 63V RADIAL

CAP ALUM 220UF 20% 63V RADIAL

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 63RX30220M12.5X20-ND 58-63RX30220M12.5X20 39K3209 63RX30220M12.5X20
Product Name Aluminum Electrolytic Capacitors 220uF 63V 820mA Capacitor Aluminium Electrolytic Capacitor, Rx30 Series, 220 F, 20%, 63 V, 12.5 Mm, Radial Leaded Rohs Compliant Rubycon Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Applications Automotive Automotive; Automotive
Features Polarized Polarized
Operating Temperature -40 to 130 C (-40 to 266 F) -40 to 130 C (-40 to 266 F) -40 to 130 C (-40 to 266 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 338-101C232U100AA2B-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Features Polarized
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
4 suppliers
AC Capacitors - W65(CBB65 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply
View Details
MIS Chip Capacitors - SC00680912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-6 microF
View Details
6 suppliers
Ceramic Capacitors - 1763-0402B222K100NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details