Rubycon Corporation Aluminum - Polymer Capacitors 63PZH68M10X11

Description
68µF 63V Aluminum - Polymer Capacitors Radial, Can 19mOhm 4000 Hrs @ 135°C
Request a Quote Datasheet
Description
68µF 63V Aluminum - Polymer Capacitors Radial, Can 19mOhm 4000 Hrs @ 135°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum - Polymer Capacitors - 1189-63PZH68M10X11-ND - DigiKey
Thief River Falls, MN, United States
Aluminum - Polymer Capacitors
1189-63PZH68M10X11-ND
Aluminum - Polymer Capacitors 1189-63PZH68M10X11-ND
68µF 63V Aluminum - Polymer Capacitors Radial, Can 19mOhm 4000 Hrs @ 135°C

68µF 63V Aluminum - Polymer Capacitors Radial, Can 19mOhm 4000 Hrs @ 135°C

Buy Now Datasheet
Capacitors - Aluminum - Polymer Capacitors - 63PZH68M10X11 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum - Polymer Capacitors
63PZH68M10X11
Capacitors - Aluminum - Polymer Capacitors 63PZH68M10X11
CAP ALUM HYBRID 68UF 20% 63V T/H

CAP ALUM HYBRID 68UF 20% 63V T/H

Supplier's Site
Aluminum - Polymer Capacitors - 63PZH68M10X11 - Lingto Electronic Limited
Shenzhen, China
Aluminum - Polymer Capacitors
63PZH68M10X11
Aluminum - Polymer Capacitors 63PZH68M10X11
RADIAL 63V 68UF

RADIAL 63V 68UF

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors
Product Number 1189-63PZH68M10X11-ND 63PZH68M10X11 63PZH68M10X11
Product Name Aluminum - Polymer Capacitors Capacitors - Aluminum - Polymer Capacitors Aluminum - Polymer Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications Automotive Automotive; Automotive
Operating Temperature -55 to 135 C (-67 to 275 F) -55 to 135 C (-67 to 275 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 68 microF 68 microF 68 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-424-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 90000 microF
View Details
Ceramic Capacitors - 1763-1164-1-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
2 suppliers
Aluminum Electrolytic - 101C155U7R5DG2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Power Electronic Capacitor - W3D(WLS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details