Cap Aluminum Lytic 10uF 63V 20% (5 X 11mm) Radial 2mm 70mA 2000h 85°C Bulk Product overview: 63PK10MEFC5X11 from Rubycon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10uF, 63V, 70mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10uF, 63V, 70mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-63PK10MEFC5X11 can be used for catalog matching and distributor lookup.
10µF 63V Aluminum Electrolytic Capacitors Radial, Can 2000 Hrs @ 85°C
CAP ALUM 10UF 20% 63V RADIAL
Aluminium Electrolytic Capacitor, PK Series, 10 - F, - 20%, 63 V, 5 mm, Radial Leaded RoHS Compliant: Yes
CAP ALUM 10UF 20% 63V RADIAL
| ERSAELECTRONICS PTE. LTD. | DigiKey | ODG (Origin Data Global) | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 58-63PK10MEFC5X11 | 1189-1472-ND | 63PK10MEFC5X11 | 08X5192 | 63PK10MEFC5X11 |
| Product Name | 10uF 63V 70mA Capacitor | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Aluminium Electrolytic Capacitor, Pk Series, 10 F, 20%, 63 V, 5 Mm, Radial Leaded Rohs Compliant Rubycon | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor; Through Hole | Leaded Capacitor | Leaded Capacitor |
| RoHS Compliant | Yes | Yes | |||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | ||
| Capacitance Range | 10 microF | 10 microF | 10 microF | 10 microF |