Rubycon Corporation Aluminum Capacitors - 63MXC4700MEFCSN30X35 63MXC4700MEFCSN30X35

Description
Manufacturer: Rubycon Win Source Part Number: 856888-63MXC4700MEFC SN30X35 Series: MXC Features: 4700 µF 63 V Aluminum Electrolytic Capacitors Package: Bulk Categories: Capacitors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited Quantity per package: 100 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 39 Weeks REACH Status: REACH Unaffected HTSUS: 8532.22.0040
Request a Quote Datasheet
Description
Manufacturer: Rubycon Win Source Part Number: 856888-63MXC4700MEFC SN30X35 Series: MXC Features: 4700 µF 63 V Aluminum Electrolytic Capacitors Package: Bulk Categories: Capacitors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited Quantity per package: 100 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 39 Weeks REACH Status: REACH Unaffected HTSUS: 8532.22.0040
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Capacitors - 63MXC4700MEFCSN30X35 - 856888-63MXC4700MEFCSN30X35 - Win Source Electronics
Laguna Hills, CA, United States
Aluminum Capacitors - 63MXC4700MEFCSN30X35
856888-63MXC4700MEFCSN30X35
Aluminum Capacitors - 63MXC4700MEFCSN30X35 856888-63MXC4700MEFCSN30X35
Manufacturer: Rubycon Win Source Part Number: 856888-63MXC4700MEFC SN30X35 Series: MXC Features: 4700 µF 63 V Aluminum Electrolytic Capacitors Package: Bulk Categories: Capacitors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited Quantity per package: 100 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 39 Weeks REACH Status: REACH Unaffected HTSUS: 8532.22.0040

Manufacturer: Rubycon
Win Source Part Number: 856888-63MXC4700MEFCSN30X35
Series: MXC
Features: 4700 µF 63 V Aluminum Electrolytic Capacitors
Package: Bulk
Categories: Capacitors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited
Quantity per package: 100
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 39 Weeks
REACH Status: REACH Unaffected
HTSUS: 8532.22.0040

Buy Now Datasheet
Aluminum Electrolytic Capacitors - 63MXC4700MEFCSN30X35-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
63MXC4700MEFCSN30X35-ND
Aluminum Electrolytic Capacitors 63MXC4700MEFCSN30X35-ND
4700µF 63V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 3000 Hrs @ 105°C

4700µF 63V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 3000 Hrs @ 105°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 63MXC4700MEFCSN30X35 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
63MXC4700MEFCSN30X35
Capacitors - Aluminum Electrolytic Capacitors 63MXC4700MEFCSN30X35
CAP ALUM 4700UF 20% 63V SNAP

CAP ALUM 4700UF 20% 63V SNAP

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors
Product Number 856888-63MXC4700MEFCSN30X35 63MXC4700MEFCSN30X35-ND 63MXC4700MEFCSN30X35
Product Name Aluminum Capacitors - 63MXC4700MEFCSN30X35 Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-429-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 520000 microF
View Details
DC-Link Capacitor with plastic shell (Customized products) - WLR series - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications Electric drive control circuits and more.
Capacitance Range 80 to 2200 microF
WVDC 500 to 800 volts
View Details
Aluminum Electrolytic Capacitor - 101C212U075AK2B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 2100 microF
View Details
4 suppliers
MIS Chip Capacitors - SC01500912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers