Rubycon Corporation Aluminum Electrolytic Capacitors 63MXC12000MEFCSN35X50

Description
12000µF 63V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 3000 Hrs @ 105°C
Request a Quote Datasheet
Description
12000µF 63V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 3000 Hrs @ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 63MXC12000MEFCSN35X50-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
63MXC12000MEFCSN35X50-ND
Aluminum Electrolytic Capacitors 63MXC12000MEFCSN35X50-ND
12000µF 63V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 3000 Hrs @ 105°C

12000µF 63V Aluminum Electrolytic Capacitors Radial, Can - Snap-In 3000 Hrs @ 105°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 63MXC12000MEFCSN35X50 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
63MXC12000MEFCSN35X50
Capacitors - Aluminum Electrolytic Capacitors 63MXC12000MEFCSN35X50
CAP ALUM 12000UF 20% 63V SNAP

CAP ALUM 12000UF 20% 63V SNAP

Supplier's Site
Aluminum Electrolytic Capacitor, 12000Uf, 63V, 20%, Radial; Capacitance Rubycon - 54T7244 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor, 12000Uf, 63V, 20%, Radial; Capacitance Rubycon
54T7244
Aluminum Electrolytic Capacitor, 12000Uf, 63V, 20%, Radial; Capacitance Rubycon 54T7244
ALUMINUM ELECTROLYTIC CAPACITOR, 12000UF, 63V, 20%, RADIAL; Capacitance:12000µF; Voltage(DC):63V; Voltage(AC):-; Capacitance Tolerance:± 20%; Capacitor Terminals:Snap-In; Lifetime @ Temperature:5000 hours @ 105°C; Polarity:Polar RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR, 12000UF, 63V, 20%, RADIAL; Capacitance:12000µF; Voltage(DC):63V; Voltage(AC):-; Capacitance Tolerance:± 20%; Capacitor Terminals:Snap-In; Lifetime @ Temperature:5000 hours @ 105°C; Polarity:Polar RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 63MXC12000MEFCSN35X50-ND 63MXC12000MEFCSN35X50 54T7244
Product Name Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitor, 12000Uf, 63V, 20%, Radial; Capacitance Rubycon
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Snap-In
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized Polarized
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitor - 101113U040BC2B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 11000 microF
View Details
3 suppliers
MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
7 suppliers
Ceramic Capacitors - 1608-050525001P80BQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1701188 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details