Rubycon Corporation Film Capacitors 63MU472MZ12012

Description
4700pF Film Capacitor 63V Acrylic, Metallized 0805 (2012 Metric)
Request a Quote Datasheet
Description
4700pF Film Capacitor 63V Acrylic, Metallized 0805 (2012 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - 63MU472MZ12012-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
63MU472MZ12012-ND
Film Capacitors 63MU472MZ12012-ND
4700pF Film Capacitor 63V Acrylic, Metallized 0805 (2012 Metric)

4700pF Film Capacitor 63V Acrylic, Metallized 0805 (2012 Metric)

Buy Now Datasheet
Film Capacitors - 63MU472MZ12012 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
63MU472MZ12012
Film Capacitors 63MU472MZ12012
CAP FILM 4700PF 20% 63VDC 0805

CAP FILM 4700PF 20% 63VDC 0805

Supplier's Site Datasheet
Capacitors - Film Capacitors - 63MU472MZ12012 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
63MU472MZ12012
Capacitors - Film Capacitors 63MU472MZ12012
CAP FILM 4700PF 20% 63VDC 0805

CAP FILM 4700PF 20% 63VDC 0805

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number 63MU472MZ12012-ND 63MU472MZ12012 63MU472MZ12012
Product Name Film Capacitors Film Capacitors Capacitors - Film Capacitors
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors Film Capacitors Film Capacitors; Single-Layer
Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Capacitance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-449-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 900000 microF
View Details
Ceramic Capacitors - C11CF0R1C-9UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
Film Paper Film Capacitors - 105PSB850K4J - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 100 C (-40 to 212 F)
View Details
2 suppliers
Polypropylene film capacitor - W30(CBB20T series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details