1.5µF Film Capacitor 63V Acrylic, Metallized 1812 (4532 Metric)
1.5µF Film Capacitor 63V Acrylic, Metallized 1812 (4532 Metric)
1.5µF Film Capacitor 63V Acrylic, Metallized 1812 (4532 Metric)
CAP FILM 1.5UF 20% 63VDC 1812
CAP FILM 1.5UF 20% 63VDC 1812
| DigiKey | DigiKey | Lingto Electronic Limited | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 1189-2551-1-ND | 1189-2551-6-ND | 63MU155MC44532 | 63MU155MC44532 |
| Product Name | Film Capacitors | Film Capacitors | Film Capacitors | Capacitors - Film Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor | ||
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer |
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Capacitance Range | 1.5 microF | 1.5 microF | 1.5 microF | 1.5 microF |