CAP HYBRID SMD 63V 100UF
CAP HYBRID SMD 63V 100UF
CAP HYBRID SMD 63V 100UF
| DigiKey | DigiKey | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 1189-63CJV100M10X10.5TR-ND | 1189-63CJV100M10X10.5DKR-ND |
| Product Name | Aluminum - Polymer Capacitors | Aluminum - Polymer Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor |
| Applications | Automotive | Automotive |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic |
| Capacitance Range | 100 microF | 100 microF |