Rubycon Corporation Aluminum Electrolytic Capacitors 6.3ZLH1800MEFC10X16

Description
1800µF 6.3V Aluminum Electrolytic Capacitors Radial, Can 10000 Hrs @ 105°C
Request a Quote Datasheet
Description
1800µF 6.3V Aluminum Electrolytic Capacitors Radial, Can 10000 Hrs @ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 1189-1454-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
1189-1454-ND
Aluminum Electrolytic Capacitors 1189-1454-ND
1800µF 6.3V Aluminum Electrolytic Capacitors Radial, Can 10000 Hrs @ 105°C

1800µF 6.3V Aluminum Electrolytic Capacitors Radial, Can 10000 Hrs @ 105°C

Buy Now Datasheet
Aluminium Capacitors - 7037456 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
7037456
Aluminium Capacitors 7037456
Rubycon 6.3ZLH1800MEFC10X16 Capacitor

Rubycon 6.3ZLH1800MEFC10X16 Capacitor

Supplier's Site
Capacitors - Aluminum Electrolytic Capacitors - 6.3ZLH1800MEFC10X16 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
6.3ZLH1800MEFC10X16
Capacitors - Aluminum Electrolytic Capacitors 6.3ZLH1800MEFC10X16
CAP ALUM 1800UF 20% 6.3V RADIAL

CAP ALUM 1800UF 20% 6.3V RADIAL

Supplier's Site
Aluminium Electrolytic Capacitor, Zlh Series, 1800 F, 20%, 6.3 V, 10 Mm, Radial Leaded Rohs Compliant Rubycon - 08X5159 - Newark, An Avnet Company
Chicago, IL, United States
Aluminium Electrolytic Capacitor, Zlh Series, 1800 F, 20%, 6.3 V, 10 Mm, Radial Leaded Rohs Compliant Rubycon
08X5159
Aluminium Electrolytic Capacitor, Zlh Series, 1800 F, 20%, 6.3 V, 10 Mm, Radial Leaded Rohs Compliant Rubycon 08X5159
Aluminium Electrolytic Capacitor, ZLH Series, 1800 - F, - 20%, 6.3 V, 10 mm, Radial Leaded RoHS Compliant: Yes

Aluminium Electrolytic Capacitor, ZLH Series, 1800 - F, - 20%, 6.3 V, 10 mm, Radial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey RS Components, Ltd. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 1189-1454-ND 7037456 6.3ZLH1800MEFC10X16 08X5159
Product Name Aluminum Electrolytic Capacitors Aluminium Capacitors Capacitors - Aluminum Electrolytic Capacitors Aluminium Electrolytic Capacitor, Zlh Series, 1800 F, 20%, 6.3 V, 10 Mm, Radial Leaded Rohs Compliant Rubycon
Configuration / Form Factor Leaded Capacitor Chip Capacitor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic; Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701207 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-433-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 240000 microF
View Details
MIS Chip Capacitors - SC10002430 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-4 microF
View Details
6 suppliers
Aluminum Polymer Capacitor - 337XMPL002MG28X - Richardson RFPD
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
2 suppliers