Cap Aluminum Lytic 1200uF 6.3V 20% (8 X 16mm) Radial 3.5mm 1250mA 8000h 105°C Bulk Product overview: 6.3ZLH1200MEFC8X16 from Rubycon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1200uF, 6.3V, 1250mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1200uF, 6.3V, 1250mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-6.3ZLH1200MEFC8X1
1200µF 6.3V Aluminum Electrolytic Capacitors Radial, Can 8000 Hrs @ 105°C
CAP ALUM 1200UF 20% 6.3V RADIAL
Aluminium Electrolytic Capacitor, ZLH Series, 1200 - F, - 20%, 6.3 V, 8 mm, Radial Leaded RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 58-6.3ZLH1200MEFC8X16 | 1189-1453-ND | 6.3ZLH1200MEFC8X16 | 08X5158 |
| Product Name | 1200uF 6.3V 1250mA Capacitor | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors | Aluminium Electrolytic Capacitor, Zlh Series, 1200 F, 20%, 6.3 V, 8 Mm, Radial Leaded Rohs Compliant Rubycon |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor |
| RoHS Compliant | Yes | Yes | ||
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | ||
| Capacitance Range | 1200 microF | 1200 microF | 1200 microF |