Rubycon Corporation Aluminum Capacitors - 6.3ZLG820MEFC8X16 6.3ZLG820MEFC8X16

Description
Manufacturer: Rubycon Win Source Part Number: 796193-6.3ZLG820MEFC 8X16 Series: ZLG Packaging: Bulk Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 105°C Package: Radial, Can Applications: General Capacitance: 820μF Tolerance: ±20% Lead Spacing: 0.138" (3.50mm) Impedance: 28 mOhm Lifetime @ Temp.: 3000 Hrs @ 105°C Polarization: Polar Family Name: ZLG Categories: Capacitors Dimension: 0.315" Dia (8.00mm) Ripple Current - Low Frequency: 750mA @ 120Hz Height - Seated (Maximum): 0.689" (17.50mm) Voltage Rating DC: 6.3V Introduction Date: October 14, 2005 ECCN: EAR99 Country of Origin: Japan Estimated EOL Date: 2027 Popularity: Medium Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Rubycon Win Source Part Number: 796193-6.3ZLG820MEFC 8X16 Series: ZLG Packaging: Bulk Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 105°C Package: Radial, Can Applications: General Capacitance: 820μF Tolerance: ±20% Lead Spacing: 0.138" (3.50mm) Impedance: 28 mOhm Lifetime @ Temp.: 3000 Hrs @ 105°C Polarization: Polar Family Name: ZLG Categories: Capacitors Dimension: 0.315" Dia (8.00mm) Ripple Current - Low Frequency: 750mA @ 120Hz Height - Seated (Maximum): 0.689" (17.50mm) Voltage Rating DC: 6.3V Introduction Date: October 14, 2005 ECCN: EAR99 Country of Origin: Japan Estimated EOL Date: 2027 Popularity: Medium Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Capacitors - 6.3ZLG820MEFC8X16 - 796193-6.3ZLG820MEFC8X16 - Win Source Electronics
Laguna Hills, CA, United States
Aluminum Capacitors - 6.3ZLG820MEFC8X16
796193-6.3ZLG820MEFC8X16
Aluminum Capacitors - 6.3ZLG820MEFC8X16 796193-6.3ZLG820MEFC8X16
Manufacturer: Rubycon Win Source Part Number: 796193-6.3ZLG820MEFC 8X16 Series: ZLG Packaging: Bulk Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 105°C Package: Radial, Can Applications: General Capacitance: 820μF Tolerance: ±20% Lead Spacing: 0.138" (3.50mm) Impedance: 28 mOhm Lifetime @ Temp.: 3000 Hrs @ 105°C Polarization: Polar Family Name: ZLG Categories: Capacitors Dimension: 0.315" Dia (8.00mm) Ripple Current - Low Frequency: 750mA @ 120Hz Height - Seated (Maximum): 0.689" (17.50mm) Voltage Rating DC: 6.3V Introduction Date: October 14, 2005 ECCN: EAR99 Country of Origin: Japan Estimated EOL Date: 2027 Popularity: Medium Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Limited

Manufacturer: Rubycon
Win Source Part Number: 796193-6.3ZLG820MEFC8X16
Series: ZLG
Packaging: Bulk
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 105°C
Package: Radial, Can
Applications: General
Capacitance: 820μF
Tolerance: ±20%
Lead Spacing: 0.138" (3.50mm)
Impedance: 28 mOhm
Lifetime @ Temp.: 3000 Hrs @ 105°C
Polarization: Polar
Family Name: ZLG
Categories: Capacitors
Dimension: 0.315" Dia (8.00mm)
Ripple Current - Low Frequency: 750mA @ 120Hz
Height - Seated (Maximum): 0.689" (17.50mm)
Voltage Rating DC: 6.3V
Introduction Date: October 14, 2005
ECCN: EAR99
Country of Origin: Japan
Estimated EOL Date: 2027
Popularity: Medium
Fake Threat In the Open Market: 93 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Aluminum Electrolytic Capacitors - 1189-6.3ZLG820MEFC8X16-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
1189-6.3ZLG820MEFC8X16-ND
Aluminum Electrolytic Capacitors 1189-6.3ZLG820MEFC8X16-ND
820µF 6.3V Aluminum Electrolytic Capacitors Radial, Can 3000 Hrs @ 105°C

820µF 6.3V Aluminum Electrolytic Capacitors Radial, Can 3000 Hrs @ 105°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 6.3ZLG820MEFC8X16 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
6.3ZLG820MEFC8X16
Capacitors - Aluminum Electrolytic Capacitors 6.3ZLG820MEFC8X16
CAP ALUM 820UF 20% 6.3V RADIAL

CAP ALUM 820UF 20% 6.3V RADIAL

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number 796193-6.3ZLG820MEFC8X16 1189-6.3ZLG820MEFC8X16-ND 6.3ZLG820MEFC8X16
Product Name Aluminum Capacitors - 6.3ZLG820MEFC8X16 Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 820 microF 820 microF 820 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
WVDC 6.3 volts 6.3 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701264 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4370 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC00821518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Aluminum Electrolytic Capacitor - 101193U040BD2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 19000 microF
View Details
3 suppliers