Rubycon Corporation Aluminum Electrolytic Capacitors 6.3YXS6800MEFC12.5X35

Description
6800µF 6.3V Aluminum Electrolytic Capacitors Radial, Can 6000 Hrs @ 105°C
Request a Quote Datasheet
Description
6800µF 6.3V Aluminum Electrolytic Capacitors Radial, Can 6000 Hrs @ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 1189-6.3YXS6800MEFC12.5X35-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
1189-6.3YXS6800MEFC12.5X35-ND
Aluminum Electrolytic Capacitors 1189-6.3YXS6800MEFC12.5X35-ND
6800µF 6.3V Aluminum Electrolytic Capacitors Radial, Can 6000 Hrs @ 105°C

6800µF 6.3V Aluminum Electrolytic Capacitors Radial, Can 6000 Hrs @ 105°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 6.3YXS6800MEFC12.5X35 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
6.3YXS6800MEFC12.5X35
Capacitors - Aluminum Electrolytic Capacitors 6.3YXS6800MEFC12.5X35
CAP ALUM 6800UF 20% 6.3V RADIAL

CAP ALUM 6800UF 20% 6.3V RADIAL

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors
Product Number 1189-6.3YXS6800MEFC12.5X35-ND 6.3YXS6800MEFC12.5X35
Product Name Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C163U040BA2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Power Electronic Capacitor - W3N(WAL series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
MIS Chip Capacitors - SC00080912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.00E-7 microF
View Details
6 suppliers
Power Entry Module, Plug, 2A; Connector Type Schurter - 16J2206 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details