Cap Aluminum Lytic 1000uF 6.3V 20% (8 X 16mm) Radial 3.5mm 840mA 6000h 105°C Automotive Ammo Product overview: 6.3YXH1000MEFCT78X16
1000µF 6.3V Aluminum Electrolytic Capacitors Radial, Can 7000 Hrs @ 105°C
CAP ALUM 1000UF 20% 6.3V RADIAL
CAP ALUM 1000UF 20% 6.3V RADIAL
CAP ALUM 1000UF 20% 6.3V RADIAL
| ERSAELECTRONICS PTE. LTD. | DigiKey | Acme Chip Technology Co., Limited | Utmel Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 58-6.3YXH1000MEFCT78X16 | 6.3YXH1000MEFCT78X16-ND | 6.3YXH1000MEFCT78X16 | 683-6.3YXH1000MEFCT78X16 | 6.3YXH1000MEFCT78X16 |
| Product Name | Automotive 1000uF 6.3V 840mA Capacitor | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors | CAP ALUM 1000UF 20% 6.3V RADIAL | Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor; Through Hole |
| RoHS Compliant | Yes | Yes | |||
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 C (-40 F) | -40 to 105 C (-40 to 221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | ||
| Capacitance Range | 1000 microF | 1000 microF | 1000 microF | 1000 microF | 1000 microF |