Rubycon Corporation Aluminum Electrolytic Capacitors 6.3YXG3300MEFC12.5X20

Description
3300µF 6.3V Aluminum Electrolytic Capacitors Radial, Can 6000 Hrs @ 105°C
Request a Quote Datasheet
Description
3300µF 6.3V Aluminum Electrolytic Capacitors Radial, Can 6000 Hrs @ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 1189-1448-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
1189-1448-ND
Aluminum Electrolytic Capacitors 1189-1448-ND
3300µF 6.3V Aluminum Electrolytic Capacitors Radial, Can 6000 Hrs @ 105°C

3300µF 6.3V Aluminum Electrolytic Capacitors Radial, Can 6000 Hrs @ 105°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 6.3YXG3300MEFC12.5X20 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
6.3YXG3300MEFC12.5X20
Capacitors - Aluminum Electrolytic Capacitors 6.3YXG3300MEFC12.5X20
CAP ALUM 3300UF 20% 6.3V RADIAL

CAP ALUM 3300UF 20% 6.3V RADIAL

Supplier's Site
Aluminium Electrolytic Capacitor, Yxg Series, 3300 F, 20%, 6.3 V, 12.5 Mm, Radial Leaded Rohs Compliant Rubycon - 08X5153 - Newark, An Avnet Company
Chicago, IL, United States
Aluminium Electrolytic Capacitor, Yxg Series, 3300 F, 20%, 6.3 V, 12.5 Mm, Radial Leaded Rohs Compliant Rubycon
08X5153
Aluminium Electrolytic Capacitor, Yxg Series, 3300 F, 20%, 6.3 V, 12.5 Mm, Radial Leaded Rohs Compliant Rubycon 08X5153
Aluminium Electrolytic Capacitor, YXG Series, 3300 - F, - 20%, 6.3 V, 12.5 mm, Radial Leaded RoHS Compliant: Yes

Aluminium Electrolytic Capacitor, YXG Series, 3300 - F, - 20%, 6.3 V, 12.5 mm, Radial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 1189-1448-ND 6.3YXG3300MEFC12.5X20 08X5153
Product Name Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors Aluminium Electrolytic Capacitor, Yxg Series, 3300 F, 20%, 6.3 V, 12.5 Mm, Radial Leaded Rohs Compliant Rubycon
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-442-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 120000 microF
View Details
Ceramic Capacitors - 1763-0402N3R9B500NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Aluminum Electrolytic - 101C264U010BD2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Polypropylene film capacitor - W30(CBB20T series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details