Cap Aluminum Lytic 1500uF 6.3V 20% (10 X 20mm) Radial 5mm 1400mA 5000h 105°C Product overview: 6.3YXG1500MEFC10X20 from Rubycon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1500uF, 6.3V, 1400mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1500uF, 6.3V, 1400mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-6.3YXG1500MEFC10X
1500µF 6.3V Aluminum Electrolytic Capacitors Radial, Can 5000 Hrs @ 105°C
Aluminium Electrolytic Capacitor, YXG Series, 1500 - F, - 20%, 6.3 V, 10 mm, Radial Leaded RoHS Compliant: Yes
CAP ALUM 1500UF 20% 6.3V RADIAL
| ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 58-6.3YXG1500MEFC10X20 | 1189-1760-ND | 08X5151 | 6.3YXG1500MEFC10X20 |
| Product Name | 1500uF 6.3V 1400mA Capacitor | Aluminum Electrolytic Capacitors | Aluminium Electrolytic Capacitor, Yxg Series, 1500 F, 20%, 6.3 V, 10 Mm, Radial Leaded Rohs Compliant Rubycon | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor |
| RoHS Compliant | Yes | Yes | ||
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | ||
| Capacitance Range | 1500 microF | 1500 microF | 1500 microF |