Rubycon Corporation Aluminum Electrolytic Capacitors 6.3TRV8200M18X21.5

Description
8200µF 6.3V Aluminum Electrolytic Capacitors Radial, Can - SMD 10000 Hrs @ 105°C
Request a Quote Datasheet
Description
8200µF 6.3V Aluminum Electrolytic Capacitors Radial, Can - SMD 10000 Hrs @ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 1189-3528-1-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
1189-3528-1-ND
Aluminum Electrolytic Capacitors 1189-3528-1-ND
8200µF 6.3V Aluminum Electrolytic Capacitors Radial, Can - SMD 10000 Hrs @ 105°C

8200µF 6.3V Aluminum Electrolytic Capacitors Radial, Can - SMD 10000 Hrs @ 105°C

Buy Now Datasheet
Aluminum Electrolytic Capacitors - 1189-3528-2-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
1189-3528-2-ND
Aluminum Electrolytic Capacitors 1189-3528-2-ND
8200µF 6.3V Aluminum Electrolytic Capacitors Radial, Can - SMD 10000 Hrs @ 105°C

8200µF 6.3V Aluminum Electrolytic Capacitors Radial, Can - SMD 10000 Hrs @ 105°C

Buy Now Datasheet
Aluminum Electrolytic Capacitors - 1189-3528-6-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
1189-3528-6-ND
Aluminum Electrolytic Capacitors 1189-3528-6-ND
8200µF 6.3V Aluminum Electrolytic Capacitors Radial, Can - SMD 10000 Hrs @ 105°C

8200µF 6.3V Aluminum Electrolytic Capacitors Radial, Can - SMD 10000 Hrs @ 105°C

Buy Now Datasheet
Cap, 8200Μf, 6.3V, Smd; Ae Capacitor Case Rubycon - 91Y7239 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 8200Μf, 6.3V, Smd; Ae Capacitor Case Rubycon
91Y7239
Cap, 8200Μf, 6.3V, Smd; Ae Capacitor Case Rubycon 91Y7239
CAP, 8200µF, 6.3V, SMD; AE Capacitor Case:Radial Can; Capacitance:8200µF; Voltage Rating:6.3V; ESR:0.039ohm; Product Range:TRV Series; Lifetime @ Temperature:10000 hours @ 105°C; Operating Temperature Min:-40°C; Operating TemperatureRoHS Compliant: Yes

CAP, 8200µF, 6.3V, SMD; AE Capacitor Case:Radial Can; Capacitance:8200µF; Voltage Rating:6.3V; ESR:0.039ohm; Product Range:TRV Series; Lifetime @ Temperature:10000 hours @ 105°C; Operating Temperature Min:-40°C; Operating TemperatureRoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 6.3TRV8200M18X21.5 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
6.3TRV8200M18X21.5
Capacitors - Aluminum Electrolytic Capacitors 6.3TRV8200M18X21.5
CAP ALUM 8200UF 20% 6.3V SMD

CAP ALUM 8200UF 20% 6.3V SMD

Supplier's Site

Technical Specifications

  DigiKey DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 1189-3528-1-ND 1189-3528-6-ND 91Y7239 6.3TRV8200M18X21.5
Product Name Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors Cap, 8200Μf, 6.3V, Smd; Ae Capacitor Case Rubycon Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor Leaded Capacitor; Chip Capacitor
Applications General Purpose General Purpose General Purpose; General Purpose
Features Polarized Polarized Polarized
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to ? C (-40 to ? F) -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 6A; Connector Type Schurter - 84K0203 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
MIS Chip Capacitors - SC33303440 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.33E-4 microF
View Details
5 suppliers
Aluminum Polymer - 157XMPL002MG19 - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Technology Multilayer
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
3 suppliers
Aluminium Capacitors - 1733439 - RS Components, Ltd.
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Electrolytic Capacitors Aluminum Electrolytic; Electrolytic
View Details