Rubycon Corporation 3300uF 6.3V 985mA Capacitor 6.3PX3300MEFC10X20

Description
Cap Aluminum Lytic 3300uF 6.3V 20% (10 X 20mm) Radial 5mm 985mA 2000h 105°C Bulk Product overview: 6.3PX3300MEFC10X20 from Rubycon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3300uF, 6.3V, 985mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 3300uF, 6.3V, 985mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-6.3PX3300MEFC10X2 0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Cap Aluminum Lytic 3300uF 6.3V 20% (10 X 20mm) Radial 5mm 985mA 2000h 105°C Bulk Product overview: 6.3PX3300MEFC10X20 from Rubycon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3300uF, 6.3V, 985mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 3300uF, 6.3V, 985mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-6.3PX3300MEFC10X2 0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
3300uF 6.3V 985mA Capacitor
58-6.3PX3300MEFC10X20
3300uF 6.3V 985mA Capacitor 58-6.3PX3300MEFC10X20
Cap Aluminum Lytic 3300uF 6.3V 20% (10 X 20mm) Radial 5mm 985mA 2000h 105°C Bulk Product overview: 6.3PX3300MEFC10X20 from Rubycon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3300uF, 6.3V, 985mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 3300uF, 6.3V, 985mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-6.3PX3300MEFC10X2 0 can be used for catalog matching and distributor lookup.

Cap Aluminum Lytic 3300uF 6.3V 20% (10 X 20mm) Radial 5mm 985mA 2000h 105°C Bulk Product overview: 6.3PX3300MEFC10X20 from Rubycon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3300uF, 6.3V, 985mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 3300uF, 6.3V, 985mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-6.3PX3300MEFC10X20 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Aluminum Electrolytic Capacitors - 1189-4085-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
1189-4085-ND
Aluminum Electrolytic Capacitors 1189-4085-ND
3300µF 6.3V Aluminum Electrolytic Capacitors Radial, Can 2000 Hrs @ 105°C

3300µF 6.3V Aluminum Electrolytic Capacitors Radial, Can 2000 Hrs @ 105°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 6.3PX3300MEFC10X20 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
6.3PX3300MEFC10X20
Capacitors - Aluminum Electrolytic Capacitors 6.3PX3300MEFC10X20
CAP ALUM 3300UF 20% 6.3V RADIAL

CAP ALUM 3300UF 20% 6.3V RADIAL

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number 58-6.3PX3300MEFC10X20 1189-4085-ND 6.3PX3300MEFC10X20
Product Name 3300uF 6.3V 985mA Capacitor Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor
RoHS Compliant Yes
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 3300 microF 3300 microF 3300 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC03301518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.30E-5 microF
View Details
4 suppliers
Ceramic Capacitors - 1608-1255-6-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminum Electrolytic Capacitors - 2002-101302T250BC2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Power Electronic Capacitor - W3M(WAG series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details