Rubycon Corporation Aluminum Capacitors - 6.3ML1000MEFC10X9 6.3ML1000MEFC10X9

Description
Manufacturer: Rubycon Win Source Part Number: 1050430-6.3ML1000MEF C10X9 Packaging: Bulk Voltage Rating: 6.3V Applications: General Purpose Height - Seated (Max): 0.413" (10.50mm) Mounting: Through Hole Capacitance: 1000μF Tolerance: ±20% Lead Spacing: 0.197" (5.00mm) Lifetime @ Temp.: 5000 Hrs @ 105°C Polarization: Polar Categories: Capacitors Status: Active Temperature Range - Operating: -40°C to 105°C Dimension: Radial, Can Ripple Current - Low Frequency: 480mA @ 120Hz Ripple Current - High Frequency: 576mA @ 10kHz Popularity: Medium Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Rubycon Win Source Part Number: 1050430-6.3ML1000MEF C10X9 Packaging: Bulk Voltage Rating: 6.3V Applications: General Purpose Height - Seated (Max): 0.413" (10.50mm) Mounting: Through Hole Capacitance: 1000μF Tolerance: ±20% Lead Spacing: 0.197" (5.00mm) Lifetime @ Temp.: 5000 Hrs @ 105°C Polarization: Polar Categories: Capacitors Status: Active Temperature Range - Operating: -40°C to 105°C Dimension: Radial, Can Ripple Current - Low Frequency: 480mA @ 120Hz Ripple Current - High Frequency: 576mA @ 10kHz Popularity: Medium Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Capacitors - 6.3ML1000MEFC10X9 - 1050430-6.3ML1000MEFC10X9 - Win Source Electronics
Laguna Hills, CA, United States
Aluminum Capacitors - 6.3ML1000MEFC10X9
1050430-6.3ML1000MEFC10X9
Aluminum Capacitors - 6.3ML1000MEFC10X9 1050430-6.3ML1000MEFC10X9
Manufacturer: Rubycon Win Source Part Number: 1050430-6.3ML1000MEF C10X9 Packaging: Bulk Voltage Rating: 6.3V Applications: General Purpose Height - Seated (Max): 0.413" (10.50mm) Mounting: Through Hole Capacitance: 1000μF Tolerance: ±20% Lead Spacing: 0.197" (5.00mm) Lifetime @ Temp.: 5000 Hrs @ 105°C Polarization: Polar Categories: Capacitors Status: Active Temperature Range - Operating: -40°C to 105°C Dimension: Radial, Can Ripple Current - Low Frequency: 480mA @ 120Hz Ripple Current - High Frequency: 576mA @ 10kHz Popularity: Medium Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Balance

Manufacturer: Rubycon
Win Source Part Number: 1050430-6.3ML1000MEFC10X9
Packaging: Bulk
Voltage Rating: 6.3V
Applications: General Purpose
Height - Seated (Max): 0.413" (10.50mm)
Mounting: Through Hole
Capacitance: 1000μF
Tolerance: ±20%
Lead Spacing: 0.197" (5.00mm)
Lifetime @ Temp.: 5000 Hrs @ 105°C
Polarization: Polar
Categories: Capacitors
Status: Active
Temperature Range - Operating: -40°C to 105°C
Dimension: Radial, Can
Ripple Current - Low Frequency: 480mA @ 120Hz
Ripple Current - High Frequency: 576mA @ 10kHz
Popularity: Medium
Fake Threat In the Open Market: 81 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Aluminium Capacitors - 7047794 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
7047794
Aluminium Capacitors 7047794
Rubycon 6.3ML1000MEFC10X9 Capacitor

Rubycon 6.3ML1000MEFC10X9 Capacitor

Supplier's Site
Aluminium Capacitors - 7047794P - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
7047794P
Aluminium Capacitors 7047794P
Rubycon 6.3ML1000MEFC10X9 Capacitor

Rubycon 6.3ML1000MEFC10X9 Capacitor

Supplier's Site
Aluminium Capacitors - 1728018 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
1728018
Aluminium Capacitors 1728018
Rubycon 6.3ML1000MEFC10X9 Capacitor

Rubycon 6.3ML1000MEFC10X9 Capacitor

Supplier's Site
Aluminum Electrolytic Capacitors - 6.3ML1000MEFC10X9-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
6.3ML1000MEFC10X9-ND
Aluminum Electrolytic Capacitors 6.3ML1000MEFC10X9-ND
1000µF 6.3V Aluminum Electrolytic Capacitors Radial, Can 5000 Hrs @ 105°C

1000µF 6.3V Aluminum Electrolytic Capacitors Radial, Can 5000 Hrs @ 105°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 6.3ML1000MEFC10X9 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
6.3ML1000MEFC10X9
Capacitors - Aluminum Electrolytic Capacitors 6.3ML1000MEFC10X9
CAP ALUM 1000UF 20% 6.3V RADIAL

CAP ALUM 1000UF 20% 6.3V RADIAL

Supplier's Site
RUBYCON 6.3ML1000MEFC10X9Electrolytic Capacitor, Miniature, ML Series, 1000 F,20%, 6.3 V, 10 mm, Radial Leaded - 683-6.3ML1000MEFC10X9 - Utmel Electronic Limited
Hong Kong, China
RUBYCON 6.3ML1000MEFC10X9Electrolytic Capacitor, Miniature, ML Series, 1000 F,20%, 6.3 V, 10 mm, Radial Leaded
683-6.3ML1000MEFC10X9
RUBYCON 6.3ML1000MEFC10X9Electrolytic Capacitor, Miniature, ML Series, 1000 F,20%, 6.3 V, 10 mm, Radial Leaded 683-6.3ML1000MEFC10X9
RUBYCON 6.3ML1000MEFC10X9Ele ctrolytic Capacitor, Miniature, ML Series, 1000 F,20%, 6.3 V, 10 mm, Radial Leaded

RUBYCON 6.3ML1000MEFC10X9Electrolytic Capacitor, Miniature, ML Series, 1000 F,20%, 6.3 V, 10 mm, Radial Leaded

Supplier's Site
Aluminum Electrolytic Capacitor, 1000Uf, 6.3V, Radial; Capacitance Rubycon - 39K3049 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor, 1000Uf, 6.3V, Radial; Capacitance Rubycon
39K3049
Aluminum Electrolytic Capacitor, 1000Uf, 6.3V, Radial; Capacitance Rubycon 39K3049
ALUMINUM ELECTROLYTIC CAPACITOR, 1000UF, 6.3V, RADIAL; Capacitance:1000µF; Voltage(DC):6.3V; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Lifetime @ Temperature:5000 hours @ 105°C; Polarity:Polar; Lead Spacing:5mm RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR, 1000UF, 6.3V, RADIAL; Capacitance:1000µF; Voltage(DC):6.3V; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Lifetime @ Temperature:5000 hours @ 105°C; Polarity:Polar; Lead Spacing:5mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics RS Components, Ltd. RS Components, Ltd. DigiKey Acme Chip Technology Co., Limited Utmel Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 1050430-6.3ML1000MEFC10X9 7047794 7047794P 6.3ML1000MEFC10X9-ND 6.3ML1000MEFC10X9 683-6.3ML1000MEFC10X9 39K3049
Product Name Aluminum Capacitors - 6.3ML1000MEFC10X9 Aluminium Capacitors Aluminium Capacitors Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors RUBYCON 6.3ML1000MEFC10X9Electrolytic Capacitor, Miniature, ML Series, 1000 F,20%, 6.3 V, 10 mm, Radial Leaded Aluminum Electrolytic Capacitor, 1000Uf, 6.3V, Radial; Capacitance Rubycon
Operating Temperature -40 to 105 C (-40 to 221 F) -40 C (-40 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 C (-40 F)
Capacitance Range 1000 microF 1000 microF 1000 microF 1000 microF 1000 microF 1000 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %) 20 (+/- %)
WVDC 6.3 volts 6.3 volts 6.3 volts 6.3 volts
WVAC 6.3 volts 6.3 volts
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-437-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 800000 microF
View Details
Metallized Polypropylene Film Capacitor(Dipped) - W31(CBB21 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, inverter welders, and more.
View Details
Aluminum Electrolytic - 227SML035M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
6 suppliers