Rubycon Corporation 680uF 50V 2800mA Capacitor 50ZLJ680M12.5X25

Description
Cap Aluminum Lytic 680uF 50V 20% (12.5 X 25mm) Radial 5mm 2800mA 10000h 105°C Bulk Product overview: 50ZLJ680M12.5X25 from Rubycon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 680uF, 50V, 2800mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 680uF, 50V, 2800mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-50ZLJ680M12.5X25 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Cap Aluminum Lytic 680uF 50V 20% (12.5 X 25mm) Radial 5mm 2800mA 10000h 105°C Bulk Product overview: 50ZLJ680M12.5X25 from Rubycon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 680uF, 50V, 2800mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 680uF, 50V, 2800mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-50ZLJ680M12.5X25 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
680uF 50V 2800mA Capacitor
58-50ZLJ680M12.5X25
680uF 50V 2800mA Capacitor 58-50ZLJ680M12.5X25
Cap Aluminum Lytic 680uF 50V 20% (12.5 X 25mm) Radial 5mm 2800mA 10000h 105°C Bulk Product overview: 50ZLJ680M12.5X25 from Rubycon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 680uF, 50V, 2800mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 680uF, 50V, 2800mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-50ZLJ680M12.5X25 can be used for catalog matching and distributor lookup.

Cap Aluminum Lytic 680uF 50V 20% (12.5 X 25mm) Radial 5mm 2800mA 10000h 105°C Bulk Product overview: 50ZLJ680M12.5X25 from Rubycon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 680uF, 50V, 2800mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 680uF, 50V, 2800mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-50ZLJ680M12.5X25 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Aluminum Electrolytic Capacitors - 1189-1436-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
1189-1436-ND
Aluminum Electrolytic Capacitors 1189-1436-ND
680µF 50V Aluminum Electrolytic Capacitors Radial, Can 10000 Hrs @ 105°C

680µF 50V Aluminum Electrolytic Capacitors Radial, Can 10000 Hrs @ 105°C

Buy Now Datasheet
RUBYCON - 50ZLJ680M12.5X25 - CAP, ALU ELEC, 680UF, 50V, RAD - 683-50ZLJ680M12.5X25 - Utmel Electronic Limited
Hong Kong, China
RUBYCON - 50ZLJ680M12.5X25 - CAP, ALU ELEC, 680UF, 50V, RAD
683-50ZLJ680M12.5X25
RUBYCON - 50ZLJ680M12.5X25 - CAP, ALU ELEC, 680UF, 50V, RAD 683-50ZLJ680M12.5X25
RUBYCON - 50ZLJ680M12.5X25 - CAP, ALU ELEC, 680UF, 50V, RAD

RUBYCON - 50ZLJ680M12.5X25 - CAP, ALU ELEC, 680UF, 50V, RAD

Supplier's Site
Capacitors - Aluminum Electrolytic Capacitors - 50ZLJ680M12.5X25 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
50ZLJ680M12.5X25
Capacitors - Aluminum Electrolytic Capacitors 50ZLJ680M12.5X25
CAP ALUM 680UF 20% 50V RADIAL

CAP ALUM 680UF 20% 50V RADIAL

Supplier's Site
Futian, Shenzhen, China
Capacitors >> Aluminum Electrolytic Capacitors - Leaded
50ZLJ680M12.5X25
Capacitors >> Aluminum Electrolytic Capacitors - Leaded 50ZLJ680M12.5X25
680uF 50V ±20% Plugin,D12.5xL25mm Aluminum Electrolytic Capacitors - Leaded ROHS

680uF 50V ±20% Plugin,D12.5xL25mm Aluminum Electrolytic Capacitors - Leaded ROHS

Supplier's Site Datasheet
Aluminum Electrolytic Capacitors - 50ZLJ680M12.5X25 - ODG (Origin Data Global)
Shenzhen, China
Aluminum Electrolytic Capacitors
50ZLJ680M12.5X25
Aluminum Electrolytic Capacitors 50ZLJ680M12.5X25
CAP ALUM 680UF 20% 50V RADIAL

CAP ALUM 680UF 20% 50V RADIAL

Supplier's Site Datasheet
Aluminium Electrolytic Capacitor, Zlj Series, 680 F, 20%, 50 V, 12.5 Mm, Radial Leaded Rohs Compliant Rubycon - 06W1147 - Newark, An Avnet Company
Chicago, IL, United States
Aluminium Electrolytic Capacitor, Zlj Series, 680 F, 20%, 50 V, 12.5 Mm, Radial Leaded Rohs Compliant Rubycon
06W1147
Aluminium Electrolytic Capacitor, Zlj Series, 680 F, 20%, 50 V, 12.5 Mm, Radial Leaded Rohs Compliant Rubycon 06W1147
Aluminium Electrolytic Capacitor, ZLJ Series, 680 - F, - 20%, 50 V, 12.5 mm, Radial Leaded RoHS Compliant: Yes

Aluminium Electrolytic Capacitor, ZLJ Series, 680 - F, - 20%, 50 V, 12.5 mm, Radial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Utmel Electronic Limited Acme Chip Technology Co., Limited LCSC Electronics Technology (HK) Limited ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 58-50ZLJ680M12.5X25 1189-1436-ND 683-50ZLJ680M12.5X25 50ZLJ680M12.5X25 50ZLJ680M12.5X25 50ZLJ680M12.5X25 06W1147
Product Name 680uF 50V 2800mA Capacitor Aluminum Electrolytic Capacitors RUBYCON - 50ZLJ680M12.5X25 - CAP, ALU ELEC, 680UF, 50V, RAD Capacitors - Aluminum Electrolytic Capacitors Capacitors >> Aluminum Electrolytic Capacitors - Leaded Aluminum Electrolytic Capacitors Aluminium Electrolytic Capacitor, Zlj Series, 680 F, 20%, 50 V, 12.5 Mm, Radial Leaded Rohs Compliant Rubycon
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Through Hole Leaded Capacitor
RoHS Compliant Yes Yes Yes Yes
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 C (-40 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 680 microF 680 microF 680 microF 680 microF 680 microF 680 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-702-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 100000 microF
View Details
Power Electronic Capacitor - W3D(WLS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Aluminum Electrolytic Capacitor - 101C134U040DC2DP - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 130000 microF
View Details
3 suppliers
MIS Chip Capacitors - SC50004450 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.00E-4 microF
View Details
6 suppliers