Cap Aluminum Lytic 3900uF 50V 20% (18 X 40mm) Radial 7.5mm 5000mA 10000h 105°C T/R Product overview: 50ZLJ3900M18X40 from Rubycon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3900uF, 50V, 5000mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 3900uF, 50V, 5000mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-50ZLJ3900M18X40 can be used for catalog matching and distributor lookup.
3900µF 50V Aluminum Electrolytic Capacitors Radial, Can 10000 Hrs @ 105°C
CAP ALUM 3900UF 20% 50V RADIAL
| ERSAELECTRONICS PTE. LTD. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 58-50ZLJ3900M18X40 | 1189-50ZLJ3900M18X40-ND | 50ZLJ3900M18X40 |
| Product Name | 3900uF 50V 5000mA Capacitor | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor |
| RoHS Compliant | Yes | ||
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 3900 microF | 3900 microF | 3900 microF |