Rubycon Corporation 27uF 50V 310mA Capacitor 50ZLJ27M5X11

Description
27uF 50V Radial Aluminum Electrolytic Capacitor 20% 310mA Product overview: 50ZLJ27M5X11 from Rubycon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 27uF, 50V, 310mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 27uF, 50V, 310mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-50ZLJ27M5X11 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
27uF 50V Radial Aluminum Electrolytic Capacitor 20% 310mA Product overview: 50ZLJ27M5X11 from Rubycon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 27uF, 50V, 310mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 27uF, 50V, 310mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-50ZLJ27M5X11 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
27uF 50V 310mA Capacitor
58-50ZLJ27M5X11
27uF 50V 310mA Capacitor 58-50ZLJ27M5X11
27uF 50V Radial Aluminum Electrolytic Capacitor 20% 310mA Product overview: 50ZLJ27M5X11 from Rubycon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 27uF, 50V, 310mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 27uF, 50V, 310mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-50ZLJ27M5X11 can be used for catalog matching and distributor lookup.

27uF 50V Radial Aluminum Electrolytic Capacitor 20% 310mA Product overview: 50ZLJ27M5X11 from Rubycon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 27uF, 50V, 310mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 27uF, 50V, 310mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-50ZLJ27M5X11 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Aluminium Capacitors - 7497287P - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
7497287P
Aluminium Capacitors 7497287P
Rubycon 50ZLJ27M5X11 Capacitor

Rubycon 50ZLJ27M5X11 Capacitor

Supplier's Site
Aluminium Capacitors - 7497287 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
7497287
Aluminium Capacitors 7497287
Rubycon 50ZLJ27M5X11 Capacitor

Rubycon 50ZLJ27M5X11 Capacitor

Supplier's Site
Aluminium Capacitors - 1726149 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
1726149
Aluminium Capacitors 1726149
Rubycon 50ZLJ27M5X11 Capacitor

Rubycon 50ZLJ27M5X11 Capacitor

Supplier's Site
Capacitors - Aluminum Electrolytic Capacitors - 1357906-50ZLJ27M5X11 - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Aluminum Electrolytic Capacitors
1357906-50ZLJ27M5X11
Capacitors - Aluminum Electrolytic Capacitors 1357906-50ZLJ27M5X11
Win Source Part Number: 1357906-50ZLJ27M5X11 Category: Capacitors - Aluminum Electrolytic Capacitors Temperature Range - Operating: -40°C ~ 105°C Fake Threat In the Open Market: 59 pct. MSL Level: Not Applicable Mfr: Rubycon Series: ZLJ Package: Bulk Product Status: Active Package / Case: Radial, Can Mounting Type: Through Hole HTSUS: 8532.22.0020 Capacitance: 27 µF Tolerance: ±20% Voltage - Rated: 50 V Lifetime @ Temp.: 7000 Hrs @ 105°C Applications: General Purpose Ripple Current @ Low Frequency: 130.2 mA @ 120 Hz Ripple Current @ High Frequency: 310 mA @ 100 kHz Lead Spacing: 0.079" (2.00mm) Size / Dimension: 0.197" Dia (5.00mm) Height - Seated (Max): 0.492" (12.50mm) REACH Status: REACH Unaffected ECCN: EAR99 Polarization: Polar Impedance: 480 mOhms

Win Source Part Number: 1357906-50ZLJ27M5X11
Category: Capacitors - Aluminum Electrolytic Capacitors
Temperature Range - Operating: -40°C ~ 105°C
Fake Threat In the Open Market: 59 pct.
MSL Level: Not Applicable
Mfr: Rubycon
Series: ZLJ
Package: Bulk
Product Status: Active
Package / Case: Radial, Can
Mounting Type: Through Hole
HTSUS: 8532.22.0020
Capacitance: 27 µF
Tolerance: ±20%
Voltage - Rated: 50 V
Lifetime @ Temp.: 7000 Hrs @ 105°C
Applications: General Purpose
Ripple Current @ Low Frequency: 130.2 mA @ 120 Hz
Ripple Current @ High Frequency: 310 mA @ 100 kHz
Lead Spacing: 0.079" (2.00mm)
Size / Dimension: 0.197" Dia (5.00mm)
Height - Seated (Max): 0.492" (12.50mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Polarization: Polar
Impedance: 480 mOhms

Buy Now Datasheet
Aluminum Electrolytic Capacitors - 1189-2332-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
1189-2332-ND
Aluminum Electrolytic Capacitors 1189-2332-ND
27µF 50V Aluminum Electrolytic Capacitors Radial, Can 7000 Hrs @ 105°C

27µF 50V Aluminum Electrolytic Capacitors Radial, Can 7000 Hrs @ 105°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 50ZLJ27M5X11 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
50ZLJ27M5X11
Capacitors - Aluminum Electrolytic Capacitors 50ZLJ27M5X11
CAP ALUM 27UF 20% 50V RADIAL

CAP ALUM 27UF 20% 50V RADIAL

Supplier's Site
Aluminum Electrolytic Capacitors - 50ZLJ27M5X11 - ODG (Origin Data Global)
Shenzhen, China
Aluminum Electrolytic Capacitors
50ZLJ27M5X11
Aluminum Electrolytic Capacitors 50ZLJ27M5X11
CAP ALUM 27UF 20% 50V RADIAL

CAP ALUM 27UF 20% 50V RADIAL

Supplier's Site Datasheet
CAP ALUM 27UF 20% 50V RADIAL - 683-50ZLJ27M5X11 - Utmel Electronic Limited
Hong Kong, China
CAP ALUM 27UF 20% 50V RADIAL
683-50ZLJ27M5X11
CAP ALUM 27UF 20% 50V RADIAL 683-50ZLJ27M5X11
CAP ALUM 27UF 20% 50V RADIAL

CAP ALUM 27UF 20% 50V RADIAL

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. Win Source Electronics DigiKey Acme Chip Technology Co., Limited ODG (Origin Data Global) Utmel Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 58-50ZLJ27M5X11 7497287P 7497287 1357906-50ZLJ27M5X11 1189-2332-ND 50ZLJ27M5X11 50ZLJ27M5X11 683-50ZLJ27M5X11
Product Name 27uF 50V 310mA Capacitor Aluminium Capacitors Aluminium Capacitors Capacitors - Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors CAP ALUM 27UF 20% 50V RADIAL
Configuration / Form Factor Leaded Capacitor Chip Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Through Hole Leaded Capacitor
RoHS Compliant Yes Yes Yes Yes
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 C (-40 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic; Electrolytic Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 27 microF 27 microF 27 microF 27 microF 27 microF 27 microF 27 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-445-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 380000 microF
View Details
AC Capacitors - W65(CBB65 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply
View Details
Aluminum Electrolytic Capacitors - 2002-101152T250CC2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers