100uF 50V 20% Radial Al Electrolytic Cap, 950mA, 105°C Product overview: 50ZLJ100M8X11.5 from Rubycon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100uF, 50V, 950mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 100uF, 50V, 950mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-50ZLJ100M8X11.5 can be used for catalog matching and distributor lookup.
100µF 50V Aluminum Electrolytic Capacitors Radial, Can 9000 Hrs @ 105°C
Rubycon 50ZLJ100M8X11.5 Capacitor
Rubycon 50ZLJ100M8X11.5 Capacitor
Aluminium Electrolytic Capacitor, ZLJ Series, 100 - F, - 20%, 50 V, 8 mm, Radial Leaded RoHS Compliant: Yes
CAP ALUM 100UF 20% 50V RADIAL
| ERSAELECTRONICS PTE. LTD. | DigiKey | RS Components, Ltd. | RS Components, Ltd. | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 58-50ZLJ100M8X11.5 | 1189-2330-ND | 7258981 | 7258981P | 84R1142 | 50ZLJ100M8X11.5 |
| Product Name | 100uF 50V 950mA Capacitor | Aluminum Electrolytic Capacitors | Aluminium Capacitors | Aluminium Capacitors | Aluminium Electrolytic Capacitor, Zlj Series, 100 F, 20%, 50 V, 8 Mm, Radial Leaded Rohs Compliant Rubycon | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Chip Capacitor | Leaded Capacitor | Leaded Capacitor | |
| RoHS Compliant | Yes | Yes | Yes | Yes | ||
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | |||
| Capacitance Range | 100 microF | 100 microF | 100 microF | 100 microF | ||
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) |