Rubycon Corporation 820uF 50V 2960mA Capacitor 50ZLH820MEFCG412.5X35

Description
Cap Aluminum Lytic 820uF 50V 20% (12.5 X 35mm) Radial 5mm 2960mA 10000h 105°C Ammo Product overview: 50ZLH820MEFCG412.5X3 5 from Rubycon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 820uF, 50V, 2960mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 820uF, 50V, 2960mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-50ZLH820MEFCG412. 5X35 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Cap Aluminum Lytic 820uF 50V 20% (12.5 X 35mm) Radial 5mm 2960mA 10000h 105°C Ammo Product overview: 50ZLH820MEFCG412.5X3 5 from Rubycon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 820uF, 50V, 2960mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 820uF, 50V, 2960mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-50ZLH820MEFCG412. 5X35 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
820uF 50V 2960mA Capacitor
58-50ZLH820MEFCG412.5X35
820uF 50V 2960mA Capacitor 58-50ZLH820MEFCG412.5X35
Cap Aluminum Lytic 820uF 50V 20% (12.5 X 35mm) Radial 5mm 2960mA 10000h 105°C Ammo Product overview: 50ZLH820MEFCG412.5X3 5 from Rubycon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 820uF, 50V, 2960mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 820uF, 50V, 2960mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-50ZLH820MEFCG412. 5X35 can be used for catalog matching and distributor lookup.

Cap Aluminum Lytic 820uF 50V 20% (12.5 X 35mm) Radial 5mm 2960mA 10000h 105°C Ammo Product overview: 50ZLH820MEFCG412.5X35 from Rubycon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 820uF, 50V, 2960mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 820uF, 50V, 2960mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-50ZLH820MEFCG412.5X35 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 1358019-50ZLH820MEFCG412.5X35 - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Aluminum Electrolytic Capacitors
1358019-50ZLH820MEFCG412.5X35
Capacitors - Aluminum Electrolytic Capacitors 1358019-50ZLH820MEFCG412.5X35
Win Source Part Number: 1358019-50ZLH820MEFC G412.5X35 Category: Capacitors - Aluminum Electrolytic Capacitors Temperature Range - Operating: -40°C ~ 105°C Fake Threat In the Open Market: 33 pct. MSL Level: 1 (Unlimited) Mfr: Rubycon Series: ZLH Package: Tape & Box (TB) Product Status: Active Package / Case: Radial, Can Mounting Type: Through Hole HTSUS: 8532.22.0020 Capacitance: 820 µF Tolerance: ±20% Voltage - Rated: 50 V Lifetime @ Temp.: 10000 Hrs @ 105°C Applications: General Purpose Ripple Current @ Low Frequency: 1.776 A @ 120 Hz Lead Spacing: 0.197" (5.00mm) Size / Dimension: 0.492" Dia (12.50mm) Height - Seated (Max): 1.457" (37.00mm) REACH Status: REACH Unaffected ECCN: EAR99 Polarization: Polar Impedance: 19 mOhms

Win Source Part Number: 1358019-50ZLH820MEFCG412.5X35
Category: Capacitors - Aluminum Electrolytic Capacitors
Temperature Range - Operating: -40°C ~ 105°C
Fake Threat In the Open Market: 33 pct.
MSL Level: 1 (Unlimited)
Mfr: Rubycon
Series: ZLH
Package: Tape & Box (TB)
Product Status: Active
Package / Case: Radial, Can
Mounting Type: Through Hole
HTSUS: 8532.22.0020
Capacitance: 820 µF
Tolerance: ±20%
Voltage - Rated: 50 V
Lifetime @ Temp.: 10000 Hrs @ 105°C
Applications: General Purpose
Ripple Current @ Low Frequency: 1.776 A @ 120 Hz
Lead Spacing: 0.197" (5.00mm)
Size / Dimension: 0.492" Dia (12.50mm)
Height - Seated (Max): 1.457" (37.00mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Polarization: Polar
Impedance: 19 mOhms

Buy Now Datasheet
Aluminum Electrolytic Capacitors - 50ZLH820MEFCG412.5X35-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
50ZLH820MEFCG412.5X35-ND
Aluminum Electrolytic Capacitors 50ZLH820MEFCG412.5X35-ND
820µF 50V Aluminum Electrolytic Capacitors Radial, Can 10000 Hrs @ 105°C

820µF 50V Aluminum Electrolytic Capacitors Radial, Can 10000 Hrs @ 105°C

Buy Now Datasheet
Aluminum Electrolytic Capacitors - 50ZLH820MEFCG412.5X35 - ODG (Origin Data Global)
Shenzhen, China
Aluminum Electrolytic Capacitors
50ZLH820MEFCG412.5X35
Aluminum Electrolytic Capacitors 50ZLH820MEFCG412.5X35
CAP ALUM 820UF 20% 50V RADIAL

CAP ALUM 820UF 20% 50V RADIAL

Supplier's Site Datasheet
CAP ALUM 820UF 20% 50V RADIAL - 683-50ZLH820MEFCG412.5X35 - Utmel Electronic Limited
Hong Kong, China
CAP ALUM 820UF 20% 50V RADIAL
683-50ZLH820MEFCG412.5X35
CAP ALUM 820UF 20% 50V RADIAL 683-50ZLH820MEFCG412.5X35
CAP ALUM 820UF 20% 50V RADIAL

CAP ALUM 820UF 20% 50V RADIAL

Supplier's Site
Capacitors - Aluminum Electrolytic Capacitors - 50ZLH820MEFCG412.5X35 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
50ZLH820MEFCG412.5X35
Capacitors - Aluminum Electrolytic Capacitors 50ZLH820MEFCG412.5X35
CAP ALUM 820UF 20% 50V RADIAL

CAP ALUM 820UF 20% 50V RADIAL

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey ODG (Origin Data Global) Utmel Electronic Limited Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 58-50ZLH820MEFCG412.5X35 1358019-50ZLH820MEFCG412.5X35 50ZLH820MEFCG412.5X35-ND 50ZLH820MEFCG412.5X35 683-50ZLH820MEFCG412.5X35 50ZLH820MEFCG412.5X35
Product Name 820uF 50V 2960mA Capacitor Capacitors - Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors CAP ALUM 820UF 20% 50V RADIAL Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor; Through Hole Leaded Capacitor Leaded Capacitor
RoHS Compliant Yes Yes
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 C (-40 F) -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 820 microF 820 microF 820 microF 820 microF 820 microF 820 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 10A; Connector Type Schurter - 84K0205 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Capacitors for suppressing power supply electromagnetic interference - W40(MKPRS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Electrolytic - 101C114U016EJ2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers