Rubycon Corporation Aluminum Capacitors - 50ZLH470MEFC12.5X20 50ZLH470MEFC12.5X20

Description
Manufacturer: Rubycon Win Source Part Number: 777888-50ZLH470MEFC1 2.5X20 Series: ZLH Packaging: Bulk Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 105°C Package: Radial, Can Applications: General Capacitance: 470μF Tolerance: ±20% Lead Spacing: 0.197" (5.00mm) Impedance: 27 mOhm Lifetime @ Temp.: 10000 Hrs @ 105°C Polarization: Polar Family Name: ZLH Categories: Capacitors Dimension: 0.492" Dia (12.50mm) Ripple Current - Low Frequency: 1.128A @ 120Hz Ripple Current - High Frequency: 2.05A @ 100kHz Height - Seated (Maximum): 0.866" (22.00mm) Voltage Rating DC: 50V Alternative Parts (Cross-Reference): UPL1H471MHH; UPF1H471MHH1TO; RXK471M1HSA-1325P; MAL213631471E3; Introduction Date: October 14, 2005 ECCN: EAR99 Country of Origin: Indonesia, Japan Estimated EOL Date: 2027 Popularity: Medium Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Rubycon Win Source Part Number: 777888-50ZLH470MEFC1 2.5X20 Series: ZLH Packaging: Bulk Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 105°C Package: Radial, Can Applications: General Capacitance: 470μF Tolerance: ±20% Lead Spacing: 0.197" (5.00mm) Impedance: 27 mOhm Lifetime @ Temp.: 10000 Hrs @ 105°C Polarization: Polar Family Name: ZLH Categories: Capacitors Dimension: 0.492" Dia (12.50mm) Ripple Current - Low Frequency: 1.128A @ 120Hz Ripple Current - High Frequency: 2.05A @ 100kHz Height - Seated (Maximum): 0.866" (22.00mm) Voltage Rating DC: 50V Alternative Parts (Cross-Reference): UPL1H471MHH; UPF1H471MHH1TO; RXK471M1HSA-1325P; MAL213631471E3; Introduction Date: October 14, 2005 ECCN: EAR99 Country of Origin: Indonesia, Japan Estimated EOL Date: 2027 Popularity: Medium Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Capacitors - 50ZLH470MEFC12.5X20 - 777888-50ZLH470MEFC12.5X20 - Win Source Electronics
Laguna Hills, CA, United States
Aluminum Capacitors - 50ZLH470MEFC12.5X20
777888-50ZLH470MEFC12.5X20
Aluminum Capacitors - 50ZLH470MEFC12.5X20 777888-50ZLH470MEFC12.5X20
Manufacturer: Rubycon Win Source Part Number: 777888-50ZLH470MEFC1 2.5X20 Series: ZLH Packaging: Bulk Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 105°C Package: Radial, Can Applications: General Capacitance: 470μF Tolerance: ±20% Lead Spacing: 0.197" (5.00mm) Impedance: 27 mOhm Lifetime @ Temp.: 10000 Hrs @ 105°C Polarization: Polar Family Name: ZLH Categories: Capacitors Dimension: 0.492" Dia (12.50mm) Ripple Current - Low Frequency: 1.128A @ 120Hz Ripple Current - High Frequency: 2.05A @ 100kHz Height - Seated (Maximum): 0.866" (22.00mm) Voltage Rating DC: 50V Alternative Parts (Cross-Reference): UPL1H471MHH; UPF1H471MHH1TO; RXK471M1HSA-1325P; MAL213631471E3; Introduction Date: October 14, 2005 ECCN: EAR99 Country of Origin: Indonesia, Japan Estimated EOL Date: 2027 Popularity: Medium Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Limited

Manufacturer: Rubycon
Win Source Part Number: 777888-50ZLH470MEFC12.5X20
Series: ZLH
Packaging: Bulk
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 105°C
Package: Radial, Can
Applications: General
Capacitance: 470μF
Tolerance: ±20%
Lead Spacing: 0.197" (5.00mm)
Impedance: 27 mOhm
Lifetime @ Temp.: 10000 Hrs @ 105°C
Polarization: Polar
Family Name: ZLH
Categories: Capacitors
Dimension: 0.492" Dia (12.50mm)
Ripple Current - Low Frequency: 1.128A @ 120Hz
Ripple Current - High Frequency: 2.05A @ 100kHz
Height - Seated (Maximum): 0.866" (22.00mm)
Voltage Rating DC: 50V
Alternative Parts (Cross-Reference): UPL1H471MHH; UPF1H471MHH1TO; RXK471M1HSA-1325P; MAL213631471E3;
Introduction Date: October 14, 2005
ECCN: EAR99
Country of Origin: Indonesia, Japan
Estimated EOL Date: 2027
Popularity: Medium
Fake Threat In the Open Market: 92 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Aluminium Capacitors - 7037585 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
7037585
Aluminium Capacitors 7037585
Rubycon 50ZLH470MEFC12.5X20 Capacitor

Rubycon 50ZLH470MEFC12.5X20 Capacitor

Supplier's Site
Aluminium Capacitors - 7037585P - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
7037585P
Aluminium Capacitors 7037585P
Rubycon 50ZLH470MEFC12.5X20 Capacitor

Rubycon 50ZLH470MEFC12.5X20 Capacitor

Supplier's Site
Aluminium Capacitors - 1728041 - RS Components, Ltd.
Corby, Northants, United Kingdom
Aluminium Capacitors
1728041
Aluminium Capacitors 1728041
Rubycon 50ZLH470MEFC12.5X20 Capacitor

Rubycon 50ZLH470MEFC12.5X20 Capacitor

Supplier's Site
Aluminum Electrolytic Capacitors - 1189-2329-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
1189-2329-ND
Aluminum Electrolytic Capacitors 1189-2329-ND
470µF 50V Aluminum Electrolytic Capacitors Radial, Can 10000 Hrs @ 105°C

470µF 50V Aluminum Electrolytic Capacitors Radial, Can 10000 Hrs @ 105°C

Buy Now Datasheet
Singapore, Singapore
470uF 50V 2.05A Capacitor
58-50ZLH470MEFC12.5X20
470uF 50V 2.05A Capacitor 58-50ZLH470MEFC12.5X20
470uF 50V Aluminum Electrolytic Capacitor Radial 20% 2.05A Product overview: 50ZLH470MEFC12.5X20 from Rubycon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 470uF, 50V, 2.05A. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 470uF, 50V, 2.05A, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-50ZLH470MEFC12.5X 20 can be used for catalog matching and distributor lookup.

470uF 50V Aluminum Electrolytic Capacitor Radial 20% 2.05A Product overview: 50ZLH470MEFC12.5X20 from Rubycon is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 470uF, 50V, 2.05A. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 470uF, 50V, 2.05A, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-50ZLH470MEFC12.5X20 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Aluminium Electrolytic Capacitor, Zlh Series, 470 F, 20%, 50 V, 12.5 Mm, Radial Leaded Rohs Compliant Rubycon - 39K2796 - Newark, An Avnet Company
Chicago, IL, United States
Aluminium Electrolytic Capacitor, Zlh Series, 470 F, 20%, 50 V, 12.5 Mm, Radial Leaded Rohs Compliant Rubycon
39K2796
Aluminium Electrolytic Capacitor, Zlh Series, 470 F, 20%, 50 V, 12.5 Mm, Radial Leaded Rohs Compliant Rubycon 39K2796
Aluminium Electrolytic Capacitor, ZLH Series, 470 - F, - 20%, 50 V, 12.5 mm, Radial Leaded RoHS Compliant: Yes

Aluminium Electrolytic Capacitor, ZLH Series, 470 - F, - 20%, 50 V, 12.5 mm, Radial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet
Aluminum Electrolytic Capacitors - 50ZLH470MEFC12.5X20 - ODG (Origin Data Global)
Shenzhen, China
Aluminum Electrolytic Capacitors
50ZLH470MEFC12.5X20
Aluminum Electrolytic Capacitors 50ZLH470MEFC12.5X20
CAP ALUM 470UF 20% 50V RADIAL

CAP ALUM 470UF 20% 50V RADIAL

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 50ZLH470MEFC12.5X20 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
50ZLH470MEFC12.5X20
Capacitors - Aluminum Electrolytic Capacitors 50ZLH470MEFC12.5X20
CAP ALUM 470UF 20% 50V RADIAL

CAP ALUM 470UF 20% 50V RADIAL

Supplier's Site

Technical Specifications

  Win Source Electronics RS Components, Ltd. RS Components, Ltd. DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 777888-50ZLH470MEFC12.5X20 7037585 7037585P 1189-2329-ND 58-50ZLH470MEFC12.5X20 39K2796 50ZLH470MEFC12.5X20 50ZLH470MEFC12.5X20
Product Name Aluminum Capacitors - 50ZLH470MEFC12.5X20 Aluminium Capacitors Aluminium Capacitors Aluminum Electrolytic Capacitors 470uF 50V 2.05A Capacitor Aluminium Electrolytic Capacitor, Zlh Series, 470 F, 20%, 50 V, 12.5 Mm, Radial Leaded Rohs Compliant Rubycon Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors
Operating Temperature -40 to 105 C (-40 to 221 F) -40 C (-40 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic; Electrolytic Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 470 microF 470 microF 470 microF 470 microF 470 microF 470 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %) 20 (+/- %)
WVDC 50 volts 50 volts 50 volts 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101333U063DC2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
Capacitive Voltage-reduction Capacitors - W41( MKP(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers
Power Entry Module, Standard, 4A, 250Vac; Current Rating Schurter - 15P8478 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details