Rubycon Corporation Aluminum Electrolytic Capacitors 50ZLH27MEFC5X11

Description
27µF 50V Aluminum Electrolytic Capacitors Radial, Can 6000 Hrs @ 105°C
Request a Quote Datasheet
Description
27µF 50V Aluminum Electrolytic Capacitors Radial, Can 6000 Hrs @ 105°C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 1189-1429-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
1189-1429-ND
Aluminum Electrolytic Capacitors 1189-1429-ND
27µF 50V Aluminum Electrolytic Capacitors Radial, Can 6000 Hrs @ 105°C

27µF 50V Aluminum Electrolytic Capacitors Radial, Can 6000 Hrs @ 105°C

Buy Now Datasheet
Aluminium Electrolytic Capacitor, Zlh Series, 27 F, 20%, 50 V, 5 Mm, Radial Leaded Rohs Compliant Rubycon - 08X5125 - Newark, An Avnet Company
Chicago, IL, United States
Aluminium Electrolytic Capacitor, Zlh Series, 27 F, 20%, 50 V, 5 Mm, Radial Leaded Rohs Compliant Rubycon
08X5125
Aluminium Electrolytic Capacitor, Zlh Series, 27 F, 20%, 50 V, 5 Mm, Radial Leaded Rohs Compliant Rubycon 08X5125
Aluminium Electrolytic Capacitor, ZLH Series, 27 - F, - 20%, 50 V, 5 mm, Radial Leaded RoHS Compliant: Yes

Aluminium Electrolytic Capacitor, ZLH Series, 27 - F, - 20%, 50 V, 5 mm, Radial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 50ZLH27MEFC5X11 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
50ZLH27MEFC5X11
Capacitors - Aluminum Electrolytic Capacitors 50ZLH27MEFC5X11
CAP ALUM 27UF 20% 50V RADIAL

CAP ALUM 27UF 20% 50V RADIAL

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors
Product Number 1189-1429-ND 08X5125 50ZLH27MEFC5X11
Product Name Aluminum Electrolytic Capacitors Aluminium Electrolytic Capacitor, Zlh Series, 27 F, 20%, 50 V, 5 Mm, Radial Leaded Rohs Compliant Rubycon Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Applications General Purpose General Purpose; General Purpose
Features Polarized Polarized
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-444-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 250000 microF
View Details
Aluminum Electrolytic - 101C234U020DJ2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminium Capacitors - 1620727 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - 1763-0402N220J500NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details